Gaming Sabre Laser RGB Gaming Mouse

Ultra light weight and superior accuracy for fast gameplay

Ultra light weight at just 100g, the Corsair Gaming Sabre Laser RGB 8,200 DPI gaming mouse offers easy comfort and fluid reach balanced by consistently accurate tracking, 1,000 Hz refresh rate, eight configurable buttons, and super-responsive switches. Four-zone 16.8M color backlighting creates a beautiful, personalized look that matches your style.

Four-zone 16.8 million color backlighting

It’s yours, so make it your own. Use the Corsair Utility Engine (CUE) software to define your hue and brightness level for each zone. Fly your colors with a unique four-color pattern, or use CUE to set up automatic color cycling with your choice of speed and palettes.

8,200 DPI laser sensor and multi-color DPI indicator

The high-resolution sensor gives you serious flexibility and headroom for picking the exact DPI to meet the task, and with the on-board DPI indicator, you’ll know at a glance if you’re set up to strafe or do some long-range damage. You can even set up your own customized DPI indicator color palette.

One weapon for any battle

With advanced ergonomics that comfortably support your entire hand, you can wield the Sabre in a variety of grip styles. The adaptability in grip gives you the adaptability you need to compete in a wide variety of game types from FPS to RTS and MOBA. The 8 programmable buttons can be customized with ease to fine tune your play.

Ultra light weight for faster play

Sabre is perfect if you prefer a lighter weight mouse. Each component has been screened for weight reduction without sacrificing performance, and the result is a mouse that weighs in at just 100g.

If you like playing at lower DPIs and taking advantage of a larger mouse mat, you’ll be able to react quicker and you’ll have less fatigue over long gaming sessions.

Manufacturer Part Number
CH-9303011-NA
EAN/UPC
0843591083263,843591083263
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years

DPI: 50 dpi - 8200 dpi

Sensor Type: Laser

Mouse Backlighting: 4 Zone RGB

Programmable Buttons: 8

Report Rate: Selectable 1000Hz/500Hz/250Hz/125Hz

On-board Memory: Yes

Weight: 100g

Mouse Feet: Extra Large PTFE

CUE Software: Enabled

Cable: 1.8m Braided Fiber

Game Type: FPS

Dimensions: 124mm x 80mm x 38mm