ProDesk 400 G3 Small Form Factor PC (ENERGY STAR)

Give your business the strong foundation it needs for growth with the affordable and reliable HP ProDesk 400 SFF. Designed with essential security and manageability features, the HP ProDesk 400 helps keep your business growing.

Manufacturer Part Number
T4L81UT#ABA
EAN/UPC
0889894694195,889894694195
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features : Operating system: Windows 10 Pro 64 1 
Windows 10 Home 64 1 
Windows 8.1 Pro 64 1 
Windows 8.1 64 1 
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro) 2 
Windows 7 Professional 32 (available through downgrade rights from Windows 10 Pro) 2 
Windows 7 Professional 64 1 
Windows 7 Professional 32 1 
FreeDOS 2.0
Processor family: Intel® Core™ i7 processor
Intel® Core™ i5 processor
Intel® Core™ i3 processor
Intel® Pentium® Dual-Core processor 3 
Processor: Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Intel® Core™ i5-6600 with Intel HD Graphics 530 (3.3 GHz, up to 3.9 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores)
Intel® Core™ i3-6320 with Intel HD Graphics 530 (3.9 GHz, 4 MB cache, 2 cores)
Intel® Core™ i3-6300 with Intel HD Graphics 530 (3.8 GHz, 4 MB cache, 2 cores)
Intel® Core™ i3-6100 with Intel HD Graphics 530 (3.7 GHz, 3 MB cache, 2 cores)
Intel® Pentium® G4520 with Intel HD Graphics 530 (3.6 GHz, 3 MB cache, 2 cores)
Intel® Pentium® G4500 with Intel HD Graphics 530 (3.5 GHz, 3 MB cache, 2 cores)
Intel® Pentium® G4400 with Intel HD Graphics 510 (3.3 GHz, 3 MB cache, 2 cores) 3 
Chipset: Intel® H110
Form factor : Small form factor
Management features: Update BIOS via Cloud or Network (BIOS feature)

Memory : Maximum memory: 32 GB DDR4-2133 SDRAM
(Transfer rates up to 2133 MT/s )
Memory slots : 2 DIMM

Storage : Internal drive bays: One 3.5" or 2.5"
External drive bays : One SD 3 card reader (optional); One slim ODD (optional)
Internal drive: 120 GB up to 512 GB SATA SSD 4 
120 GB up to 256 GB SATA SED SSD 4 
500 GB up to 2 TB SATA HDD (7200 rpm) 4 
500 GB (8 GB cache) up to 1 TB (8 GB cache) SATA SSHD 4 
128 GB up to 512 GB SATA 3D SSD 4 
Optical drive: Slim SATA Blu-ray BDXL writer
Slim SATA SuperMulti DVD writer
Slim SATA DVD-ROM 5,6 

Display and graphics : Graphics: Integrated:
Intel® HD Graphics 8 
Discrete:

NVIDIA® GeForce® GT 730 (2 GB)
NVIDIA® NVS™ 310 (1 GB) 8,9 

Expansion features : Ports: Front:
2 USB 3.0
1 headphone
1 microphone
Back:
2USB 3.0
4 USB 2.0
1 serial
1 serial (optional)
1 parallel (optional)
2 PS/2 (keyboard and mouse)
1 VGA
1 DisplayPort
1 audio line in
1 audio line out
1 RJ-45
Expansion slots: 1 PCIe 3.0 x16 low profile
1 PCIe 2.0 x1 low profile

Media devices : Audio: DTS Sound+™ audio management technology, HD audio with Realtek ALC221VB codec (all ports are stereo), microphone and headphone front ports (3.5 mm), line in and line out rear ports (3.5 mm), multi-streaming capable, internal speaker

Communications : Network interface:
LANRealtek RTL8111HSH-CG GbE Ethernet Controller
Intel® Ethernet I210-T1 PCIe x1 GbE network interface card (optional)
WLANBroadcom BCM943228Z 802.11n Wireless PCIe with Bluetooth®
Broadcom BCM943228Z 802.11n Wireless PCIe
Intel® 7265 802.11ac Wireless PCIe with Bluetooth®
Intel® 7265 802.11ac Wireless PCIe 7 

Power and operating requirements : Energy efficiency: ENERGY STAR® certified and EPEAT® Gold registered configurations available 14 
Power supply:

  • 180 W, up to 85% efficient, active PFC

Dimensions and weight : Dimensions (W x D x H): 95 x 299.5 x 270 mm (3.7 x 11.8 x 10.6 in)
(Dimensions are for tower orientation)
Weight: Starting at 4.43 kg (Starting at 9.8 lb)
(Exact weight depends on configuration)

Security management : Security management: Trusted Platform Module SLB9670TT1.2FW4.40 (TPM) 1.2 Common Criteria EAL4+ certified, field upgradeable to 2.0
SATA port disablement (via BIOS)
RAID configurations
Serial, parallel, USB enable/disable (via BIOS)
Optional USB port disable at factory (user configurable via BIOS)
Removable media write/boot control
Power-on password (via BIOS), Setup password (via BIOS)
HP Chassis (1 bay) Security Kit
Support for chassis padlocks and cable lock devices 13 

What's included : Software: HP business PCs are shipped with a variety of software titles including: HP Drive Encryption, HP Client Security, HP Security Manager, Microsoft Security Essentials, CyberLink Power DVD BD, Native Miracast support, HP ePrint Driver, HP Recovery Manager. Please refer to this product's quick spec document for a full list of preinstalled software.