GripTight GorillaPod Stand PRO

GripTight GorillaPod Stand PRO fits any smartphone and offers a robust, locking and rotating solution for more optimal set-up of photos and videos, plus includes a flexible tripod for limitless set-ups.

Features:

  • Universal smartphone compatiblity: fits any model, with or without a case.
  • Robust, premium build with durable ABS plastic, TPE grip pads and stainless steel plates.
  • Designed for the most secure hold when capturing images, video, or enjoying media via your smartphone.
  • Able to adjust tilt angle to avoid glare.
  • Over-molded stainless steel plates slide and lock to securely fit any smartphone.
  • GorillaPod Stand features rubber foot grips and wrappable legs to help stabilize any smartphone in all kinds of locations and on all types of surfaces.
  • Includes 1/4"-20 thread to use with other JOBY tripods and stands.

Manufacturer Part Number
JB01390
EAN/UPC
0817024013905,817024013905
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions and Weight:

Product Dimensions: 7.5 x 5.5 x 31 cm (2.95 x 2.17 x 12.20 in)
Weight: 286 g (0.63 lbs)
Fits Phones: 56 to 91 mm (2.20 - 3.58 in) wide