USB3.0 Super Speed w/ Max 5Gbps Transfer Rate
The USB 3.0 interface supports quick and reliable data transfer to and from a PC.
Convenient Virtual ODD
VE350 supports Virtual ODD which can be used as CD-ROM, DVD, and Blu-ray Drive for convenient booting.
One Touch Backup & Safe Removal
Pressing the Convenient One Touch Backup button once will automatically copy files to the selected folder. Pressing the button for more than 3 seconds will automatically turn power off, allowing the external hard drive to be removed safely without damaging the data.
Convenient & Intuitive Menus
With convenient and intuitive menus, even first time users can easily use VE350.
2.5" SATA I/II/III HDD Compatible
ZM-VE350 is an external HDD case which is compatible with 2.5” SATA I/II/III HDD.
Aluminum Body for Enhanced Cooling & Elegance
The whole aluminum-body design is elegant and effective against external shock and radiant heat of HDD.
Plug-and-Play
If an external HDD case with built-in hard disk is connected to a USB port of a desktop PC, notebook or netbook, the hardware will automatically be recognized and can be used instantly without installation.
Subcompact Design
External HDD case has a subcompact design for portability and takes up minimal desk space.
Convenient Travel Pouch Provided
A convenient travel pouch is provided for safe storage and scratch prevention.
Screw Driver Provided for Case Disassembly & HDD Installation
A screw driver is provided for convenient case disassembly and HDD installation.
Note:
Dimensions: 135.3(L) x 78.6(W) x 13.1(H) mm
Weight: 96g
Materials: Aluminum Alloy, Acryl, Poly Carbonate
External Interface: USB1.1 Max. 12Mbps
USB2.0 Max. 480Mbps
USB3.0 Max. 5.0Gbps
Internal Interface: S-ATA I/II/III
Compatible HDD Size: 2.5"(9.5mm HDD/SSD)
Power: Input: DC 5V
Supported OS: Windows 2000, XP, VISTA, 7, 8, 8.1 / Mac OS / Linux
Color: Black/Silver