ClickShare Tray

The classy ClickShare Tray holds the Buttons when they are not in use. Up to four Buttons fit in one Tray.

Manufacturer Part Number
R9861500T01
EAN/UPC
5400503000012
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions:

  • Bottom Diameter: 80mm/3.2”
  • Height: 132mm/5.2"
  • Top width: 124.1mm/4.89”
Weight: 460 g/1.014 Lb