Force Series LE 960GB SATA 3 6Gb/s SSD

Affordable, large capacity SSD performance that’s faster than hard drives

Force LE solid-state drives incorporate the latest TLC NAND technology to provide affordable, large capacity performance that’s faster than hard drives. If you’ve been waiting to replace your mechanical hard drive with high-speed SSD, now it’s easier than ever to upgrade. You’ll enjoy faster startups and shutdowns and quicker application load times, and they’re available in a range of high capacity options for all your storage needs.

Faster than hard drives

Boot and shut down your PC faster, start your applications in the blink of an eye, and find your files and documents and instantly.

Large storage capacities

The Force Series LE line provides lots of storage to satisfy your everyday needs – work, play, create, and keep all your videos, music, documents and more.

Manufacturer Part Number
CSSD-F960GBLEB
EAN/UPC
0843591071956,843591071956
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Three years

Weight: 0.05kg

Unformatted Capacity: 960 GB

Interface: SATA 3 6Gb/s

Form Factor: 7mm high, 2.5 inch

Operating Temperature: 0°C to +70°C

Storage Temperature: -40°C to +85°C

Operating Humidity: 90% RH (40° C)

Storage Humidity: 93% RH (40° C)

Shock: 500 G

Vibration: 20Hz~80Hz/1.52mm, 80Hz~2000Hz/20G

SSD Smart Support: Yes

NAND Technology: TLC NAND

Max Sequential Read (ATTO): Up to 560MB/s

Max Sequential Write (ATTO): Up to 530MB/s

Max Sequential Read (CDM): Up to 510MB/s

Max Sequential Write (CDM): Up to 480MB/s

Max Random Read QD32 (IOMeter): 83K IOPS

Max Random Write QD32 (IOMeter): 55K IOPS

DWPD (Drive Writes Per Day): 0.43

TBW (Total Bytes Written): 120TB