POSEIDON Z Forged (Blue Switch Edition)

The POSEIDON Z Forged – Blue Switch Edition – the flawless black brushed aluminum faceplate with cut-edge designed Mechanical keyboard. Easy reachable ports and multimedia keys. The POSEIDON Z Forged features Tt eSPORTS Certified Mechanical switches, rated for 50 million keystrokes, built-in USB ports, sound-card, superlative pre-configured lighting zone combinations & the world’s first 5 Year Warranty on a Mechanical gaming keyboard.

FLAWLESS ALUMINUM LOOK…SLEEK!

You will never get bored looking at it or using it! The splendid black brushed aluminum faceplate Mechanical gaming keyboard with illumination designed to have a feel of stylish whenever you use it. The shine of the keyboard makes it extraordinary!

Tt eSPORTS POSEIDON Z Forged Quick Look

THE ADJUSTABLE GLOWING BACKLIGHTING

Fully keyboard with stunning blue metal plate that enhances the gorgeous backlighting! Offering levels of adjustable brightness with an additional pause-break lighting effect plus pre-configured lighting zone combinations that make it cooler!

ONBOARD DAC AMPLIFIER USB AUDIO MCU

With the DAC Audio Microcontroller Unit (MCU) containing digital programmable gain amplifier, audio output quality is beyond satisfactory for gaming with the 48kHz/8kHz sampling rate and 16-bit PCM ADC operates at 8/16kHz for the Microphone input. DAC amplifier definitely gives a deep, powerful, clearer and balanced sound.

ADVANCED INSTANT SHIFT SYSTEM (I.S.S.)

Never get busy changing profiles again! Simplifying the complex way of changing profiles. The I.S.S. (Instant Shift System) allows users to use either the Shift, Ctrl, or Alt key to quickly switch between macro groups and give immediate access to all 100 macro keys).

Tt CERTIFIED SWITCHES

The Tt eSPORTS Certified Mechanical BLUE & BROWN switches are built for speed and durability, offering a pronounced tactile feel and audible click feedback. These switches were specially chosen by our pro-gamers and engineers, and we believe in them so much that we’re offering the world’s first 5 year warranty on a Mechanical gaming keyboard.

Manufacturer Part Number
KB-BAZ-KLBLUS-01
EAN/UPC
0841163055793,841163055793,4717964395986
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
Interface: USB
Membrane, Mechanical, Plunger: Tt Certified Mechanical Blue
Anti-Ghosting Keys: 100% Anti-Ghosting with 104 key rollover on USB
On-Board Memory Size: Yes, 64kb
No. of Game Profiles: 5
No. of Macro Keys: 10 Key X 5 Set
Polling Rate: 1,000 Hz
Back-Light: Yes, Full Blue LED Backlight
Wrist Rest: Yes/detachable
Graphical UI: Yes
On-Board Audio Jacks: Yes
On-Board USB Port: 2
Weight: 3.26 Lbs
Gold-Plated USB: Yes
USB Cable Detachable: Yes
Multimedia Keys: 7
Cable Length: 1.8M
Dimension: 503 x 156.2 x 43 mm