PRO Sound Board

7.1 PCIe gaming sound card with an audiophile-grade DAC and 116dB SNR

  • 116dB signal-to-noise ratio (SNR) and audiophile-grade DAC:Enjoy high-fidelity, immersive sound
  • Sonic Studio utility: Take full control over loads of sound technologies via an intuitive, one-page interface
  • Sonic Radar Pro: Lets you pinpoint the exact location of in-game sounds and enhances critical audio details like enemy footsteps for an aural advantage
  • 600ohm headphone amplifier: For enhanced bass and clear, detailed sound

SHARPEN YOUR HEARING
TAKE CONTROL

Strix Soar is a gaming sound card built with high-performance components to satisfy gamers who demand pure, full-sounding audio. Strix Soar features rich, immersive, and clear sound with an incredible 116dB signal-to-noise ratio (SNR), and a 600ohm headphone amplifier for deep, tight bass. The simple yet powerful Sonic Studio sound utility provides complete sound card control and allows easy in-game audio adjustments.

TOTAL AUDIO CONTROL

Take complete control of your audio with Sonic Studio

Strix Soar features the latest Sonic Studio software suite for full control over every sound technology, from equalization (EQ) to 7.1-speaker level-balancing. Sonic Studio has a single navigation page that puts everything in front of you, with an intuitive point-and-click interface that allows you to pre-set audio profiles to suit different audio requirements.

Manufacturer Part Number
STRIX SOAR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio Interface: PCI Express

Audio Performance:
Output Signal-to-Noise Ratio (A-Weighted):
116 dB
Output Signal-to-Noise Ratio (A-Weighted) (Headphone-out) :
110 dB
Input Signal-to-Noise Ratio (A-Weighted) :
110 dB
Output THD+N at 1kHz (Front-out) :
0.001 %(-100 dB)
Output THD+N at 1kHz (Headphone-out) :
0.003 %(-90 dB)
Input THD+N at 1kHz :
0.000316 %(-110 dB)
Frequency Response (-3dB, 24bit/96KHz input) :
10 Hz to 48 KHz
Output/Input Full-Scale Voltage :
Line output (RCA, 3.5) : 2 Vrms (5.65 Vp-p)

Chipset: Audio Processor :C-Media USB2.0 6632AX High-Definition Sound Processor (Max. 384KHz / 24bit)

Digital-to-analog Converter(DAC): ESS SABRE9006A Premier 8 Channel Audio DAC

Sample Rate and Resolution:
Analog Playback Sample Rate and Resolution :
44.1K/48K/88.2K/96K/176.4K/192KHz @ 16bit/24bit
Analog Recording Sample Rate and Resolution :
44.1K/48K/88.2K/96K/176.4K/192KHz @ 16bit/24bit
S/PDIF Digital Output :
44.1K/48K/96K/192KHz @ 16bit/24bit
ASIO 2.0 Driver Support :
44.1K/48K/96K/192KHz @ 16bit/24bit with very low latency

Connectivity:
Analog Output
5 x 3.5 mm jack (1/8") (Headphone out /Front out/Side out/Center-Subwoofer out/Rear out)
Analog Input
1 x 3.5 mm jack (1/8") (Line-in/ Mic-in combo)
Digital
1 x S/PDIF out ((combo with side out))

Special Features: Sonic Studio

Operating System:
Windows® 10 , 32bit/64bit
Windows® 8.1 , 32bit/64bit
Windows® 8 , 32bit/64bit
Windows® 7 SP1, 32bit/64bit

Accessories:
S/PDIF optical adaptors x 1
Driver CD x 1
Quick start guide x 1

Dimensions: 190 x 130 x 22 mm ( L x W x H )