44-Port GE + 4-Port 10GE ASR 9000v-V2, DC Power ANSI Chassis

Edge and access integrated as one network virtualized (nV) system. That’s what you get with the Cisco® ASR 9000v and Cisco ASR 9000v-V2, which use the Cisco ASR 9000 Series nV technology to integrate access and edge functions. The Cisco ASR 900 0v and Cisco ASR 9000v-V2 operate as an extension shelf of the Cisco ASR 9000 Series Aggregation Services Routers, providing delivery of Cisco ASR 9000 Series services from the Cisco ASR 9000v or Cisco ASR 9000v-V2. Using nV technology lets you dramatically reduce your operational costs by simplifying the access and edge network and by delivering tremendous service and network scale through the use of the Cisco ASR 9000 distributed control plane, which extends feature processing to the access layer.

Manufacturer Part Number
A9KV-V2-DC-A=
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Description: ASR 9000v-V2 Specification

Physical dimensions (H x W x D); weight:

AC:

1.56 in. x 17.42 in. x 9.1 in.; 8.95 lbs
(39.62 mm x 442.39 mm x 231.01 mm;4.06 kg)

DC ANSI & DC ETSI:

1.56 in. x 17.42 in. x 9.1 in; 9.30 lbs
(39.62 mm x 442.39 mm x 231.01 mm; 4.22 kg)

Power:

Nominal Power: 120W

Maximum Power: 170W

AC input voltage (ASR 9000v AC Chassis Option): 100-240V AC, 50 and 60 HzDC input voltage

(ASR 9000v DC-A/DC-E Chassis Option): -48V DC

Network Equipment Building Standards (NEBS): GR-1089 Issue 5 and GR-63 Issue 3

Operating temperature (nominal): DC ANSI/ETSI: -40ºC to +65ºC

AC: -5ºC to +55ºC

Operating humidity (nominal) (relative humidity): 5-85% noncondensing operation is guaranteed up to 95% noncondensing

Storage temperature: -40ºC to +70ºC

Storage (relative humidity): 93% noncondensing

Operating altitude: 13,123 ft (4000m)