N300 Wi Fi Range Extender

To extend your homes wi-fi simply plug the N300 Wi-Fi Range Extender into a plug socket anywhere in your home. Supporting Wireless N, this tiny yet powerful N300 Wi-Fi Range Extender gives you connection speeds of up to 300 Mbps, while still being backwards compatible with your existing wireless devices.

Easy to Set Up, Easy to Use

Setup is easy and you don't need a computer. Simply use the supported QRS Mobile app on your Smart Phone or Tablet. Alternatively, you can use one-touch setup by pushing the WPS button on both your range extender and your wi-fi router, to instantly extend your Wi-Fi coverage. It even includes a built-in setup wizard that lets you configure it wirelessly with a PC or mobile device.

Fast Connection Speeds

As well as being sleek and easy to use, the N300 technology ensures fast connection speeds whilst providing backward compatibility with older wireless devices in your network, allowing you to enjoy a reliable wireless connection. Alternatively, use the built-in Ethernet port to create a personal Wi-Fi hotspot in hotel rooms with wired Internet access whether you are away on holiday or business. You can also add Wi-Fi connectivity to computers, smart TVs and games consoles with Ethernet ports.

Compact, Convenient Design

This compact range extender has a discreet and unobtrusive appearance that blends easily into the decor of your home or office and there is no need for any additional power adapters or cables.

Manufacturer Part Number
DAP-1330
EAN/UPC
0790069421365,790069421365,0790069421570,790069421570
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Device Interfaces

  • 802.11n/g/b Wireless LAN
  • 10/100 Fast Ethernet port
  • Reset button
  • WPS button

LEDs

  • Status/WPS
  • 3 segment Wi-Fi signal strength indicator

Standards

  • IEEE 802.11n
  • IEEE 802.11g
  • IEEE 802.3u
  • IEEE 802.11b

Antennas

  • Two external antennas

Plug Type

  • Region dependent

Functionality

Wireless Security

  • Wi-Fi Protected Access (WPA/WPA2)
  • WPS (PBC)

Advanced Features

  • D-Link One-Touch Extender Setup

Device Management

  • Supports QRS Mobile app for iPhone, iPad,

iPod touch, and Android mobile devices

  • Web UI

Physical

Dimensions

  • 77 x 55.5 x 34 mm (3.03 x 2.28 x 1.33 inches)2

Weight

  • 86.9 g

Power

  • Input: 110 to 240 V AC, 50/60 Hz

Temperature

  • Operating: 0 to 40 °C (32 to 104 °F)
  • Storage: -20 to 65 °C (-4 to 149 °F)

Humidity

  • Operating: 10% to 90% non-condensing
  • Storage: 5% to 95% non-condensing

Certifications

  • FCC
  • IC
  • CE
  • C-Tick
  • CB
  • UL
  • Wi-Fi Certified