Carbide Series SPEC-ALPHA Mid-Tower Gaming Case — White/Red

A NEW ANGLE ON COOL

With its modern, angular appearance, the SPEC-ALPHA really stands out in a crowd. But its looks aren’t all that are modern – the SPEC-ALPHA features native USB 3.0 support, room for up to four SSDs, and a three-speed fan controller for the three included 120mm fans. A large window shows off internal components and the Direct Airflow Path layout, which provides superior cooling by getting rid of unnecessary drive bays. The SPEC-ALPHA isn’t just beautiful – it’s also a beast.

Manufacturer Part Number
CC-9011083-WW
EAN/UPC
0843591068567,843591068567
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years
Weight: 5.7kg
Color: White/Red
Case Form Factor: Mid-Tower
Dimensions: 518mm x 220mm x 474mm
Case Motherboard Support: MicroATX, ATX, Mini-ITX
Maximum GPU Length: 380mm
Maximum CPU Cooler Height: 156mm
Maximum PSU Length: 190mm
Case Expansion Slots: 7
Case Drive Bays:

  • (x3) 3.5in
  • (x4) 2.5in

Case Material: Steel
Case Power Supply: ATX (not included)
External Connections:

  • (x2) USB 3.0
  • (x1) Headphone Port
  • (x1) Microphone Port

Fan Mount Locations:

  • Front: (x2) 120mm
  • Top: (x2) 120mm
  • Rear: (x1) 120mm

Fans Included:

  • Front: (x2) 120mm
  • Rear: (x1) 120mm

Radiator Mount Locations:

  • Front: 120/240mm
  • Rear: 120mm