Carbide Series Quiet 400Q Compact Mid-Tower Case

Quiet, Compact, and Beautiful.

We’ve engineered the Carbide Quiet 400Q to pack all the power and expandability you need into a gorgeous, compact steel case design. Keep even the noisiest system internals running stealth-quiet with silenced sound-damping panels throughout – and cool the most powerful components with Direct Airflow technology.

Manufacturer Part Number
CC-9011082-WW
EAN/UPC
0843591068543,843591068543
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years
Weight: 8.2kg
Case Form Factor: Mid-Tower
Dimensions: 425mm x 215mm x 464mm
Case Motherboard Support: Mini-ITX, MicroATX, ATX, E-ATX
Maximum GPU Length: 370mm
Maximum CPU Cooler Height: 170mm
Maximum PSU Length: 200mm
Case Expansion Slots: 7
Case Drive Bays:

  • (x2) 3.5in
  • (x3) 2.5in

Case Material: Steel
Case Power Supply: ATX (not included)
External Connections:

  • (x2) USB 3.0
  • (x1) Headphone Port
  • (x1) Microphone Port

Fan Mount Locations:

  • Front: (x3) 120mm or (x2) 140mm
  • Top: (x2) 120/140mm
  • Rear: (x1) 120mm

Fans Included:

  • Front: (x1) 140mm
  • Rear: (x1) 120mm

Radiator Mount Locations:

  • Front: 360mm
  • Top: 240mm
  • Rear: 120mm

Compatible Corsair Liquid Coolers: H55, H60, H75, H80i, H90, H100i, H105, H110