Carbide Series SPEC-M2 MicroATX Gaming Case

High airflow. Small size. Huge potential.

If you're building a compact gaming rig with a MicroATX board, you've found something special. The SPEC-M2 features excellent cooling and great expansion options. Modern features like USB 3.0 and SSD compatibility, room for full sized graphics cards and PSUs, and an oversized side panel window mean your next rig can look expensive – even if it's not.

Compact high airflow design

With a full mesh front panel and direct airflow path to the GPU, the SPEC-M2 gets cool air directly to your hottest components with nothing in between.

Great cooling options

A front LED 120mm fan gets your cooling off the ground, and extra mounts provide more expandability. Take advantage of the 240mm front radiator support to upgrade your CPU or GPU to liquid cooling.

A modern design, inside and out

There's a USB 3.0 front panel port for the latest high-speed peripherals. Inside, there are built-in mounts for dual high-performance 2.5" SSD drives, and 3.5" and 5.25" drive installation is tool-free. Cable routing channels and cutouts simplify builds and improve aesthetics.

Flush-mounted side panel window

Showcase your powerful components. And when you want to get at them, the thumbscrews let you get quick access without looking for a screwdriver.

Manufacturer Part Number
CC-9011087-WW
EAN/UPC
0843591068642,843591068642
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years

Weight:4.8kg

Case Form Factor:MicroATX

Dimensions:448mm x 198mm x 378mm

Case Motherboard Support:Mini-ITX, MicroATX

Maximum GPU Length:383mm

Maximum CPU Cooler Height:150mm

Maximum PSU Length:160mm

Case Expansion Slots:4

Case Drive Bays

(x1) 5.25in
(x2) 3.5in
(x2) 2.5in

Case Material:Steel

Case Power Supply:ATX (not included)

External Connections

(x1) USB 3.0
(x1) USB 2.0
(x1) Headphone Port
(x1) Microphone Port

Fan Mount Locations

Front: (x2) 120mm
Top: (x2) 120mm
Rear: (x1) 120mm

Fans Included:Front: (x1) 120mm

Radiator Mount Locations:
Front: 240mm
Rear: 120mm

Compatible Corsair Liquid Coolers

H55, H60, H75, H80i, H100i, H105