Riing Cooling Fan

Riing 12 LED RGB 256 Colors High Static Pressure LED Radiator Fan (3 Fan Pack)

The latest Riing RGB Series fan introduced by Thermaltake is a patented circular 256 multi-colored 120mm radiator fan. Users can freely adjust fan speed as well as fan colors by clicking “MODE”, “PLAY/PAUSE”, and “SPEED” button on the fan controller. The fan blades are optimized to enhance static pressure for an impressive cooling performance. Hydraulic bearings for silent operation guarantee ultra-low noise, and the anti-vibration mounting system strengthens the product’s stability during operation. The color and brightness uniformity of the multicolored LED ring is visible from all directions and adds style to the chassis.

Experience Riing 12 LED RGB Fan

“Tt LCS Certified” is the hallmark that ensures first-class performance from the best features and fitment. A certification exclusive to Thermaltake, it sets the benchmark for all true LCS chassis and is applied only to products that meet our stringent design standards for delivering what hardcore enthusiasts demand. The Tt LCS certification is a way for Thermaltake to designate to all power users the chassis which have been tested for best compatibility with extreme liquid cooling configurations.

Manufacturer Part Number
CL-F042-PL12SW-B
EAN/UPC
4717964402387,0841163062197,841163062197
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

P/N: CL-F042-PL12SW-B

Fan Dimension: 120 x 120 x 25 mm

Started Voltage: 9.0 V

Rated Voltage: 12 V

Rated Current: 0.21 A

Power Input: 2.52 W

Fan Speed: 

  • 800 ~ 1500 R.P.M 
  • 400~1000 R.P.M (Low Noise Mode)
Max. Air Pressure: 0.57 ~ 2.01 mm-H2O

Max. Air Flow: 22.14 ~ 40.6 CFM

Noise: 18.5 ~ 26.4 dB-A

Bearing Type: Hydraulic Bearing

Life Expectation: 40,000 hrs,25℃

Connector: 4P PWM (Controller To M/B)

2510-5P ( Fan To Controller )

Weight: 161.1 g

LED Light: Red -> Blue -> White -> Green -> LED off -> 256 Color 3 Packs