Intel CPU and chipset features
Intel® Z170 Express Chipset
Intel® Z170 Express is a single-chipset design that supports 6th-generation Intel LGA1151 Core™ i7/Core i5/Core i3/Pentium®/Celeron® processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, Z170 provides a maximum of ten USB 3.0 ports, six SATA 6Gbit/s ports, 32Gbit/s M.2 and PCIe 3.0 lane speed support for faster data retrieval. Intel Z170 Express also supports integrated-graphics (iGPU) functions, so you'll enjoy the very latest Intel integrated graphics performance.
Ready for 6th-generation Intel LGA1151 Core i7/Core i5/Core i3/Pentium/Celeron processors
This motherboard supports 6th-generation Intel Core i7/i5/i3/Pentium/Celeron processors in the LGA1151 package, with graphics, memory and PCI Express controllers integrated to support onboard graphics output with dedicated chipsets, two-channel (4-DIMM) DDR4 memory and 16 PCI Express 3.0/2.0 lanes for great graphics performance.
Note:
Intel® Socket 1151 for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors
Supports Intel® 14 nm CPU
Supports Intel® Turbo Boost Technology 2.0
* The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
* Refer to www.asus.com for CPU support list
Intel® Z170
4 x DIMM, Max. 64GB, DDR4 3466(O.C.)/3400(O.C.)/3333(O.C.)/3200(O.C.)/3000(O.C.)/2800(O.C.)/2666(O.C.)/2400(O.C.)/2133 MHz Non-ECC, Un-buffered Memory
Dual Channel Memory Architecture
* Hyper DIMM support is subject to the physical characteristics of individual CPUs.
* Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
Integrated Graphics Processor- Intel® HD Graphics support
Multi-VGA output support : HDMI/DVI-D ports
- Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
- Supports DVI-D with max. resolution 1920 x 1200 @ 60 Hz
Maximum shared memory of 512 MB
Supports Intel® InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
Supports up to 2 displays simultaneously
Supports NVIDIA® 2-Way SLI™ Technology
Supports AMD 2-Way CrossFireX Technology
2 x PCIe 3.0/2.0 x16 (x16 or dual x8)
1 x PCIe 3.0/2.0 x16 (x2 mode)
1 x PCIe 3.0/2.0 x1
Intel® Z170 chipset :
1 x SATA Express port, , Compatible with 2 x SATA 6.0 Gb/s ports
1 x M.2 x4 Socket 3, with M Key, type 2242/2260/2280/22110 storage devices support (both SATA & PCIE mode)*1
6 x SATA 6Gb/s port(s), gray
Support Raid 0, 1, 5, 10
Supports Intel® Smart Response Technology*2
Intel® I219V, 1 x Gigabit LAN Controller(s), Dual interconnect between the Integrated Media Access Controller (MAC) and Physical Layer (PHY)
Gigabit Intel® LAN Connection- 802.3az Energy Efficient Ethernet (EEE) appliance
ASUS Turbo LAN Utility
ASUS LAN Guard
Realtek® ALC887 8-Channel High Definition Audio CODEC featuring Crystal Sound 2
- Supports : Jack-detection, Multi-streaming, Front Panel MIC Jack-retasking
Audio Feature :
- LED-lit Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference, with a gorgeous illuminated trace path
- Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
- Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity
- Unique de-pop circuit: Reduces start-up popping noise to audio outputs
- Top notch audio sensation delivers according to the audio configuration
- Absolute Pitch 192khz/24bit true BD lossless sound
Separate layer for left and right track, ensuring both sound deliver equal quality
Intel® Z170 chipset :
6 x USB 3.0/2.0 port(s) (2 at back panel, blue, 4 at mid-board)
Intel® Z170 chipset :
6 x USB 2.0/1.1 port(s) (2 at back panel, , 4 at mid-board)
ASMedia® USB 3.1 controller :
1 x USB 3.1/3.0/2.0 port(s) (1 at back panel, )
OC Design - ASUS PRO Clock Technology
- Full BCLK range for extreme overclocking performance
5-Way Optimization by Dual Intelligent Processors 5
- Whole system optimization with a single click! 5-Way Optimization tuning key perfectly consolidates TPU, EPU, DIGI+ Power Control, Fan Xpert 3, and Turbo App together, providing better CPU performance, efficient power saving, precise digital power control, whole system cooling and even tailor your own app usages.
ASUS 5X Protection II :
- ASUS LANGuard - 2.5X higher surge tolerance
- ASUS Overvoltage Protection - World-class circuit-protecting power design
- ASUS DIGI+ VRM - 4 Phase digital power design
- ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
- ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
ASUS TPU :
- Auto Tuning
- GPU Boost
ASUS EPU :
- EPU
ASUS Digital Power Design :
- Industry leading Digital 4 Phase Power Design
- CPU Power Utility
ASUS Exclusive Features :
- AI Suite 3
- Ai Charger+
- Anti-Surge
- ASUS UEFI BIOS EZ Mode featuring friendly graphics user interface
- USB 3.1 Boost
- Turbo LAN
- Crystal Sound 2
- EZ XMP ASUS Exclusive Features
- Mobo Connect
- PC Cleaner
Windows® 10 , 64bit
Windows® 8.1 , 64bit
Windows® 7 , 32bit/64bit *3
1 x PS/2 keyboard/mouse combo port(s)
1 x DVI-D
1 x HDMI
1 x LAN (RJ45) port(s)
1 x USB 3.1 Type-C
2 x USB 3.0 (blue)
2 x USB 2.0
6 x Audio jack(s)
2 x USB 3.0 connector(s) support(s) additional 4 USB 3.0 port(s) (19-pin)
2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
1 x SATA Express connector: , Compatible with 2 x SATA 6.0 Gb/s ports
1 x M.2 Socket 3 with M Key design, type 2242/2260/2280/22110 storage devices support (Supports both SATA & PCIE SSD)
1 x COM port(s) connector(s)
6 x SATA 6Gb/s connector(s)
1 x CPU Fan connector(s) (1 x 4 -pin)
1 x CPU OPT Fan connector(s) (1 x 4 -pin)
2 x Chassis Fan connector(s) (2 x 4 -pin)
1 x S/PDIF out header(s)
1 x Thunderbolt header(s)
1 x 24-pin EATX Power connector(s)
1 x 8-pin ATX 12V Power connector(s)
1 x Front panel audio connector(s) (AAFP)
1 x System panel(s)
1 x 5-pin EXT_FAN(Extension Fan) connector
1 x DRCT header(s)
1 x MemOK! button(s)
1 x Clear CMOS jumper(s)
1 x Water Pump header (4-pin)
1 x 14-1 pin TPM connector
User's manual
I/O Shield
1 x M.2 Screw Package
1 x CPU installation tool
1 x Supporting DVD
1 x SLI bridge(s)
128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI3.0, WfM2.0, SM BIOS 3.0, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 3, CrashFree BIOS 3, F11 EZ Tuning Wizard, F6 Qfan Control, F3 My Favorites, Quick Note, Last Modified log, F12 PrintScreen and ASUS DRAM SPD (Serial Presence Detect) memory information
WfM 2.0, DMI 3.0, WOL by PME, PXE
Drivers
ASUS Utilities
EZ Update
Anti-virus software (OEM version)
ATX Form Factor (Brown)
12.0 inch x 9.2 inch ( 30.5 cm x 23.4 cm )
*1: M.2 shares SATA mode with SATA Express. Change this item before installing M.2 SATA devices.
*2: These functions will work depending on the CPU installed.
*3: Please refer to ASUS website and download “Windows® 7 installation guide” and “ASUS EZ installer” to install Windows® 7.