MM300 Anti-Fray Cloth Mouse Mat — Small Edition

Superior control for lethal in-game accuracy.
The Corsair Gaming MM300 is a high endurance cloth mouse mat for high-DPI gaming mice. Reinforced stitched edges guard against surface peeling, while the textile-weaved surface gives superior control for lethal in-game accuracy.

Superior control
The textile-weave surface is designed for pixel-precise targeting and low friction.

No fray, no fuss
The stitched edges guard against surface peeling.

Accurate and precise
Bring your best gear, and bring your best game… MM300 is optimized for both laser and optical gaming mice.

Zero slip
The anti-skid rubber base helps it stay securely in place.

Manufacturer Part Number
CH-9000105-WW
EAN/UPC
0843591059312,843591059312
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty  One Year

Dimension 256mm x 210mm x 3mm

Material Cloth

Optimized For High-DPI gaming mice