Smart WiFi Router

Powerful Performance for Your Home

Improve your WiFi speed and reliability with this AC1750 Smart WiFi Router, delivering speeds up to 1750Mbps. With poweful antennas and Beamforming+, this router offers the range and performance you need for large homes. Connect devices like Smart TVs and game consoles to the ultra-fast Gigabit Ethernet ports or connect a USB hard drive to one of two USB ports to create networked storage.

  • AC1750 WiFi—450+1300 Mbps speeds
  • High-powered antennas
  • Beamforming+—Faster, more reliable connections
  • USB 3.0 port—Up to 10x faster USB hard drive access
  • Two USB ports—Wirelessly access and share USB hard drive and printer
  • Easy and secure remote access with VPN
  • ReadyCLOUD® USB Access allows you to enjoy personal and secure cloud access to USB storage anytime, anywhere
  • ReadySHARE Vault Automatically backs up your PC to a USB hard drive connected to your router
  • NETGEAR genie® App—Enjoy more of your connected home. Now with remote access.
Speed

Everything you need for a fast, fast, fast connected home. Next generation 11ac WiFi with dual band technology provides whole home coverage with Gigabit wired & wireless connections.

  • Extremely fast WiFi —Up to 450+1300 Mbps
  • Gigabit WiFi—Next-generation WiFi now at Gigabit speeds
  • Gigabit wired—Ideal for HD gaming and video
WiFi Range

Got range? Homes come in all shapes and sizes and with powerful amplifiers and antennas, the AC1750 Smart WiFi Router provides WiFi coverage no matter where you connect in your home.

  • Ultimate range—WiFi coverage throughout very large homes

Reliability

There’s nothing more frustrating than lost connections! With NETGEAR’s advanced features and best-in-class technology, you’ll reduce interference and enjoy more reliable WiFi connectivity.

  • Simultaneous dual band—Reduces interference for better connections to more WiFi devices
  • Beamforming+ — Implicit & Explicit Beamforming for 5GHz boosts speed, reliability, and range of WiFi connections
  • Advanced QoS—Optimized for smooth HD streaming and gaming
  • Airtime fairness — Prevents network lag when slower devices connect
Sharing

Sharing across your network is fun and easy. Anything from accessing stored photos and music to sharing a USB printer and keep everything safe by using the included FREE ReadySHARE Vault software for backing up Windows-based PCs.

  • DLNA®—Find and play your media on DLNA TVs,game consoles & media players
  • One super speed USB 3.0 port—Up to 10x faster than USB 2.0
  • ReadyCLOUD® USB Access— Enjoy personal and secure cloud access to USB storage anytime, anywhere
  • ReadySHARE® USB Access—Wirelessly access and share USB hard drives via two (2) USB ports
  • ReadySHARE Printer—Wirelessly access and share a USB printer
  • ReadySHARE Vault—Free software for automatic PC backup to a USB hard drive connected to the router

Manufacturer Part Number
R6400-100CNS
EAN/UPC
0606449112016,606449112016
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number: R6400

WiFi Technology

  • 802.11ac

WiFi Performance

  • AC1750 WiFi (450+1300 Mbps)†

WiFi Range

  • Large homes

WiFi Band

  • Simultaneous dual band 2.4 & 5GHz

Beamforming

  • Beamforming+—Smart, signal-focusing technology boosts the speed, reliability, and range of your WiFi connections

Number of Ethernet Ports

  • Five (5) 10/100/1000 (1 WAN and 4 LAN) Gigabit Ethernet ports with auto-sensing technology

Number of USB Ports

  • Two (2) USB ports—one USB 3.0 and one USB 2.0 port

Key Features

  • Simultaneous Dual Band WiFi—2.4 & 5GHz
  • Two (2) USB ports—one (1) USB 3.0 and one (1) USB 2.0
  • Implicit & Explicit Beamforming for 5GHz—Smart, signal-focusing technology boosts the speed, reliability, and range of your WiFi connections
  • READYSHARE® USB—Wirelessly share and access USB storage
  • ReadyCLOUD® USB Access allows you to enjoy personal and secure cloud access to USB storage anytime, anywhere
  • Push ‘N’ Connect—Easy push button WiFi connections (WPS)
  • WiFi Boost with high-powered radio amplifiers
  • Memory: 128 MB flash and 256 MB RAM
  • Advanced Quality of Service (QoS)
  • OpenVPN
  • Custom URL—Netgear DNS service
  • Airtime fairness prevents network lag when slower devices connect
  • Now with NETGEAR genie® with remote access
  • Wall Mountable
  • IPv6 support (Internet Protocol Version 6)

Security

  • Customized free URL to set up personal FTP server
  • VPN support—secure remote access
  • WiFi Protected Access® (WPA/WPA2—PSK)
  • Double firewall protection (SPI and NAT firewall)
  • Denial-of-service (DoS) attack prevention

Physical Specifications

  • Dimensions: 7.5 x 7.79 x 2.55 in (191 x 198.5 x 65 mm)
  • Net Weight: 0.94 lb (430 g)

Package Contents

  • AC1750 Smart WiFi Router (R6400)
  • Ethernet cable
  • Quick install guide
  • Power adapter, localized to country of sale

Standards

  • Two (2) USB ports—one USB 3.0 and one USB 2.0 port
  • IEEE® 802.11 b/g/n 2.4GHz
  • IEEE 802.11 a/n/ac 5GHz
  • Five (5) 10/100/1000 (1 WAN and 4 LAN) Gigabit Ethernet ports with auto-sensing technology

System Requirements

  • Microsoft® Windows 7, 8, Vista®, XP®, 2000, Mac OS®, UNIX®, or Linux®
  • Microsoft® Internet Explorer® 5.0, Firefox® 2.0, Safari® 1.4, or Google Chrome 11.0 browsers or higher
  • Use laptop with 3x3 450 Mbps adapter like Centrino® 6300/5300, or 802.11ac adapter like NETGEAR A6200 for maximum performance

†Maximum wireless signal rate derived from IEEE 802.11 specifications. Actual data throughput and wireless coverage will vary and may be lowered by network and environmental conditions, including network traffic volume and building construction. NETGEAR makes no representations or warranties about this product’s compatibility with future standards. Up to 1300 Mbps wireless speeds achieved when connecting to other 802.11ac 1300 Mbps devices.