Stellar-C USB 3.1/Type-C Flash Drives

The Stellar-C is a dual-sided USB design that works on both standard USB and the new Type-C™ ports allowing for fast and easy transfer of photos, documents or music from most all your mobile or desktop devices.

Featuring a metal body and cap-less housing designed to protect it from damage and debris, the flash drive is small enough to fit on your key ring via the built-in swivel head. Coming in both 32GB and 64GB, you’ll have enough storage space to store all your favorite movies, songs, picture and more.

What’s more, the Stellar-C makes transferring data effortless, with blazing reading speeds up to 110MB/s read, and writing up to 20MB/s! Completely backwards compatible, the Stellar-C also comes standard with Patriot’s award winning customer service and a 2-year warranty.

The Patriot Stellar-C is compatible with nearly every Windows operating system, including Windows® 10, as well as Linux 2.4 and later, and Mac® OS9, or higher.

Manufacturer Part Number
PIF64GSTRCOTG
EAN/UPC
0815530019947,815530019947
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: 15 g

Dimensions:
13.2 x 10 x 0.73 cm

Capacity: 32GB, 64GB

USB Technology: USB 3.1

Warranty: 2 Years

Certifications: RoHS, FCC, CE

Country of Origin: Taiwan

Unit Dimension Width: 3.12 cm

Unit Dimension Height: 1.22 cm

Unit Dimension Length: 0.58 cm

Unit Weight: 5 gm

UPC: 0815530019954 (32GB), 0815530019947 (64GB)