EliteDisplay E242 24-inch Monitor (ENERGY STAR)

Be a master at multi-tasking with HP EliteDisplay E242 24-inch Monitor, which delivers Full HD resolution, TCO Edge Certified comfort features, and an extra-large screen for all of your work.

Room to navigate.

See more of your work onscreen at the same time with 1920 x 1200 resolution and a 16:10 aspect ratio on a 24-inch diagonal screen. Collaborate easily with 178-degree viewing angle IPS technology that gives almost everyone in the room a great view.

Suit yourself.

Meet your comfort requirements and be productive with adjustable tilt and swivel and an impressive 150 mm height adjustment range. Use pivot rotation to customize portrait or
landscape views.

Ports for your platforms and peripherals.

Connect to a range of PCs and USB devices with HDMI, DisplayPort, VGA, and USB ports.

Featuring

A compact, efficient PC-and-monitor workspace.

  • Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Reduce power consumption and help lower costs.

  • Get a display that’s ENERGY STAR® certified, EPEAT® Gold registered, and meets TCO Certified Edge requirements with 85% Post-Consumer Recycled plastics. It also has mercury-free display backlights, low halogen, and arsenic-free display glass.

Your monitor’s new best friend.

  • Design the screen for how you work with HP Display Assistant software.

Make it yours.

  • Customize a complete solution with HP accessories designed and tested to work with your display.

Manufacturer Part Number
M1P02A8#ABA
EAN/UPC
0889296458913,889296458913
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Display specifications

Display size (diagonal)
60.96 cm (24”)
Panel active area
20.41 x 12.76 in
Aspect ratio
16:10
Native resolution
1920 x 1200 @ 60 Hz
Resolutions supported
1920 x 1200
1920 x 1080
1680 x 1050
1600 x 1200
1600 x 900
1440 x 900
1280 x 1024
1280 x 800
1280 x 720
1024 x 768
800 x 600
720 x 400
640 x 480
Pixel pitch
0.27 mm
Brightness
250 cd/m² 1
Contrast ratio
1000:1 static
5000000:1 dynamic 1
View angle
178° horizontal
178° vertical
Response time
7 ms gray to gray 1
Product color
Black and Asteroid
Tilt and swivel angle
Tilt: -5 to +25°
Swivel: ±45°
Height: 150 mm
Pivot rotation: 90°
Display features
Anti-glare
In plane switching
Language selection
LED Backlights
On-screen controls
Pivot rotation
Plug and Play
User programmable
User controls
Physical security
Security lock-ready (lock is sold separately)

Connectivity
Ports
3 USB 2.0 (Two downstream and one upstream) 1

Dimensions and weight
Weight
13.73 lb (6.23 kg)
(With stand)
Product dimensions without stand (W x D x H)
22.13 x 1.97 x 14.86 in (56.22 x 5 x 37.74 cm)
(Without stand)
Product dimensions with stand (W x D x H)
22.13 x 1.97 x 14.86 in (56.22 x 18.9 x 51.9 cm)

Power and operating requirements
Power
Input voltage: 100 to 240 VAC
Power consumption
38 W (maximum)
30 W (typical)
0.5 W (standby)
Operating temperature range
41 to 95°F
(5 to 35°C)
Operating humidity range
20 to 80% RH
Energy efficiency
EPEAT® Silver
ENERGY STAR® certified
Environmental
Arsenic-free display glass
Mercury-free display backlights
Low halogen 2

Certification and compliance
Certifications and compliances
CE
CB
KC/KCC
NOM
PSB
ICE
TUV-S
ISO 9241-307
EAC
UL
CSA
PSB
ISC
CCC
CEL
CECP
SEPA
TCO Certified Edge
ISC
VCCI
FCC
BSMI
WEEE
SmartWay Transport Partnership - NA only

What's included
What's in the box
Monitor
AC power cord
VGA cable
USB cable
DisplayPort cable
CD (includes User Guide, warranty, drivers)