Siberia 800 Headset

Siberia 800

The Siberia 800 wireless gaming headset delivers immersive Dolby surround sound. The wireless headset features a high-quality retractable microphone and is perfect for gaming on PC, Mac, Xbox and Playstation.

Manufacturer Part Number
61302
EAN/UPC
0813682021474,813682021474,5707119027809
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Speaker drivers

  • 40mm Neodymium Drivers
  • Effective Range: 10 m, 30 ft
  • Headphone Frequency Response: 20Hz - 20000KHz
  • Weight with Battery: 318g, 11oz
  • Weight without Battery: 297g, 10oz
  • Max Volume: 100dB* SPL @ 1kHz
  • Ports: Wired Mode / Share Port, Chat port, mini USB FW update port

Microphone

  • Frequency Response: 100Hz - 10000KHz
  • Mic Pattern: Unidirectional
  • Microphone Sensitivity -44 dB
  • Microphone Impedance 2200 Ohm
  • Indication: Red LED on mute

Transmitter

  • Wireless Range: 12m, 40ft straight line
  • Latency: <16ms, fixed
  • Ports: Analog In, Analog Out, mini USB,
  • Optical In, Optical Out, Power
  • Battery Type: Rechargeable Lithium-Ion, 1000mAh
  • Battery Life: 20 hours per pack, typical usage

Package Content

  • Siberia 800 Headset & Transmitter
  • 2 Battery packs
  • 6 Cables: Optical, USB, Power, Analog, Mobile, Chat
  • Power adapter with 4 worldwide plug ends
  • Manufactured under license from Dolby Laboratories