AC1200 Wi-Fi Range Extender

The DAP-1620 AC1200 Wi-Fi Range Extender is a portable plug-in repeater that lets you extend an existing wireless network. You can place it anywhere in your home to increase the range of your wireless network. Tiny yet powerful, it supports Wireless AC speeds of up to 1200 Mbps, yet fits in the palm of your hand.

Easy to Set Up, Easy to Use

Set up is simple. There is no need for a computer as you can use the supported QRS Mobile app on your iPhone, iPad, or iPod touch or Android mobile device to set up the DAP-1620 easily. Alternatively, you can use one-touch configuration by pushing the WPS push-button on the DAP-1620 and on the router or AP you want to extend, and the DAP-1620 will automatically configure itself for you. It even includes a built-in setup wizard that lets you configure it wirelessly with a PC or mobile device.

Extend Your Wireless Network

Dual-band technology helps reduce interference from nearby wireless transmitters in the home, and also provides backward compatibility with older wireless devices in your network, allowing you to enjoy a blazing-fast, reliable wireless connection. Alternatively, use the built-in Gigabit Ethernet port and your home’s existing wired Ethernet cabling to extend wireless coverage without worrying about signal strength.

Compact, Convenient Design

This compact device is ideal for use at home or a small office, as it does not take up much space and is ready to use by simply plugging it in. The bright Signal Indicator LED makes finding a suitable location a cinch. Its diminutive wall-plug design easily saves you the hassle of dealing with a power cord. Its sleek, unobtrusive appearance blends easily into the decor of your home or office.

Manufacturer Part Number
DAP-1620
EAN/UPC
0790069420481,790069420481,0790069421594,790069421594
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

General

Device Interfaces

  • 802.11ac/n/g/b/a Wireless LAN
  • 10/100/1000 Gigabit Ethernet Port
  • Reset Button
  • WPS Button

LEDs

  • Status/WPS
  • 3 Segment Wi-Fi Signal Strength Indicator

Standards

  • IEEE 802.11ac
  • IEEE 802.11n
  • IEEE 802.11g
  • IEEE 802.11b
  • IEEE 802.11a
  • IEEE 802.3ab

Antennas

  • Two external antennas

Plug Type

  • Region dependent

Functionality

Wireless Security

  • Wi-Fi Protected Access (WPA/WPA2)
  • WPS (PBC)

Advanced Features

  • D-Link One-Touch Extender Setup

Device Management

  • Supports QRS Mobile app for iPhone, iPad, iPod touch, and Android mobile devices
  • Web UI

Physical

Dimensions

  • 120 x 59 x 42 mm (4.72 x 2.32 x 1.65 inches)

Weight

  • 139 grams (4.9 ounces)

Power

  • Input: 110 to 240 V AC, 50/60 Hz

Temperature

  • Operating: 0 to 40 °C (32 to 104 °F)
  • Storage: -20 to 65 °C (-4 to 149 °F)

Humidity

  • Operating: 10% to 90% non-condensing
  • Storage: 5% to 95% non-condensing

Certifications

  • FCC
  • IC
  • CE
  • C-Tick
  • EMI/EMC
  • UL
  • Wi-Fi Certified