met(AL) Vault Dock, USB 3.0 Docking Station with built-in Backup Drive Enclosure

USB 3.0 Docking Station with HDD Storage

IOGEAR's Met(AL)™ Vault Dock, USB 3.0 Universal Docking Station with HDD Enclosure quickly and easily turns your laptop, Ultrabook™ or Microsoft Surface® Pro tablet into a full-featured workstation with support for dual monitors (DVI-I and HDMI). Featuring a gigabit Ethernet port, two USB 2.0 ports, four USB 3.0 ports, two dedicated USB fast-charging ports, microphone / speaker connections with a HDD enclosure, the Met(AL)™ Vault Dock has connections to suit virtually any application.

Multitask with Dual Monitors

The Met(AL)™ Vault Dock gives you the power to connect two extra monitors. Dual monitor outputs allow you to edit videos on one screen, compose the soundtrack on another screen and check email on your laptop screen all at the same time!

Great for the Latest 2-in-1 Laptops & Tablets

Tablets and 2-in-1 laptops are portable and easy to use. However, these touchscreen devices lack the range of capabilities that makes desktop computers the standard for workstations.Ultra-portable touch-screen devices oftentimes fall short when it comes to ports, storage capacity, and a fast, comfortable keyboard. With the power of Windows® 8.1 Pro, tablets are now ready to replace your home PC. When it's time to go from leisure time to work, just plug your Windows® 8.1 Pro enabled tablet into the Met(AL)™ Vault Dock and it becomes your full-blown work center! Now you can create a workstation suitable for nearly any task.

Where did my peripheral connectors go?

Did you just buy the latest ultrabook or MacBook only to find there are few or no USB ports and Ethernet (RJ-45) connector? No problem. IOGEAR's met(AL)™ Vault Dock has everything needed to connect you to your world.

Design that Excites

The Met(AL)™ Vault Dock stands out from the rest from the minute you look at it. The docking station sits vertically into the HDD enclosure docking base and this not only creates a unique look, but gives you easy access to all the ports on the docking station. The clean lines, unique shape and all-aluminum housing of the Met(AL)™ Vault Dock give any workstation a premium and sophisticated look.  The aluminum casing is not only sleek, but also provides superior protection and durability to withstand even the worst of every day wear-and-tear.

Optimized for Speed

Complaint with USB 3.0 standards, the Met(AL)™ Vault Dock can process all your tasks at blazing fast speeds. The power of USB 3.0 allows you to transfer data at up to 5Gbps – that's 10 times faster than USB 2.0!

All Your Files in One Place

IOGEAR's Met(AL)™ Vault Dock gives you unprecedented storage capacity by allowing you to add a hard drive to the docking station. The docking base opens up to reveal a HDD slot that is compatible with any standard 2.5” SATA hard drive. Now you can store all your videos, pictures, music and documents in one place and take it with you wherever you go. This versatility makes the Met(AL)™ Vault Dock the perfect docking station for work and at home. When it's time to leave the office, simply unplug the dock and take it home with you.

Manufacturer Part Number
GUD310
EAN/UPC
0881317513182,881317513182
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

 UPC: 881317513182


Function: GUD310

Operating System Requirements

Windows: Windows Vista®, Windows® 7, Windows® 8, Windows® 8.1, Windows® 10
Mac: Mac OS X 10.6, 10.7, 10.8, 10.9, 10.10
Android: Android 5.0+ (requires DisplayLink Desktop App)
USB Specification: USB 3.0

Display Output

HDMI: up to 2560x1440 (1 monitor connected via HDMI 1.4 cable), up to 2048x1152 / 1920x1200 (2 monitors connected)
DVI-I: up to 2048x1152 / 1920x1200
VGA: up to 1920x1200 (using included adapter)
LAN Connection: Gigabit 10/100/1000Mbps
Power Adapter: Input: 100-240VAC @ 50/60Hz 2A Output: 12VDC @ 2A

Connectors

Audio Input: 3.5mm mic input
Audio Output: 3.5mm stereo output
USB: (2) USB 3.0 / (4) USB 2.0 / (2) USB charge ports @ 1.5A output
LAN: RJ-45 Ethernet connector
SATA / eSATA: Supports all SATA 2.5" drives

Audio

Audio Output: Supports 6 channel audio (5.1 surround)

Console Connectors


Monitor: 1 HDMI output & 1 DVI output (includes DVI to VGA & HDMI to DVI adapters

Dimensions: GUD310

Unit Dimensions

Height: 8" (20.32cm)
Depth: 6.25" (15.9cm)
Length: 3.625 (9.2cm)

Unit Package Dimensions


Width: 12.25" (31.12cm)
Height: 8.38" (21.3cm)
Depth: 3.56" (9.04cm)

Master Carton

Width: 13" (33.02cm)
Height: 9" (22.86cm)
Depth: 11.5" (29.21cm)
Master Carton Qty.: 3

Weight

Master Carton Wt.: 11.85lbs (5.38kg)
Unit Pack Wt.: 3.55lbs (1.61kg)
Unit Wt.: 1.35lbs (0.61kg)