Trinity is the flagship of our 2.1 channel Ballista gaming speaker system. Crafted for the most versatile gamers, reproduces rich and immersive sounds from all your games, during the day, or deep into the night.
Immersive All-Round Audio
Hear the sounds as they were meant to be heard. The 48 W 6.5" full-range subwoofer and the 14.5 W dual-channel three-way satellite speakers deliver true depths and details in all scenarios. Take advantage of your heightened awareness and defeat your rivals.
Multidimensional Joy
Here's a way to set up your private gaming lounge. The Control Box has 1 RCA and 2 AUX inputs for your PC, console, and media player. Switch between them using the source switch. You can now sit back, relax, and enjoy quality audio.
Play with Your Sound
Two independent knobs give you easy bass and treble control. Adjust them to bring out the best from all your music, movies, and games.
Note:
Specifications
Total Output Power: 77 W RMS
Subwoofer Output Power: 48 W
Satellite Output Power: 14.5 W x 2
Frequency Response: 35–20,000 Hz
Signal-to-Noise Ratio: ≧ 70 dB
Crosstalk: ≧ 40 dB
Hum Noise: < 2 mV
Speaker Drivers
・Subwoofer: 6.5", 6 Ω
・Midrange: 2.75", 6 Ω x 2
・Tweeter: 1" x 2
・Ceramic Metal Hybrid: 3/4" x 2
Controls: power button, Assassin Mode button, source switch, volume
control knob, bass knob, treble, knob
Inputs: RCA, 3.5 mm primary, 3.5 mm auxiliary, 3.5 mm microphone
Outputs: 3.5 mm headphone, 3.5 mm microphone
Dimensions (W x D x H)
・Control Box: 50 x 145 x 210 mm
・Subwoofer: 252 x 280 x 233 mm
・Satellite: 82 x 102 x 186 mm
Weight
・Control Box: 680 g
・Subwoofer: 3,320 g
・Satellite: 840 g x 2
System Requirements
Computers, game consoles, music players, mobile devices, or other devices with 3.5 mm or RCA audio output
In the Box
Control Box
Subwoofer
Satellite x 2
RCA to 3.5 mm cable
3.5 mm audio cable
Rubber feet
Info packet