K380 Multi-Device Bluetooth Keyboard

K380 Multi-Device is the Bluetooth keyboard you can take with you around the home.

Type on anything

Enjoy the comfort and convenience of desktop typing on your smartphone, and tablet with this mobile keyboard.

K380 Multi-Device is a wireless keyboard that connects to all Bluetooth® wireless devices that support external keyboards.

  • Bluetooth wireless
  • Multi-platform/cross-platform
  • Windows®, Mac®, Chrome OS™, Android™, iOS®

Manufacturer Part Number
920-007559
EAN/UPC
0097855117625,097855117625
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

Bluetooth wireless computers or other devices that support external keyboards (HID profile). For more information, check with the device manufacturer.

  • PC: Windows® 7, Windows 8, Windows 10 or later
  • Mac: Mac OS® 10.10 or later
  • Chrome OS ™
  • Android™ tablet or smartphone: Android 3.2 or later.
  • iPad® or iPhone®: iOS® 5 or later
  • Apple TV® 2nd or 3rd generation

An internet connection (for optional software download)

Dimensions

  • Height:4.9 in (124 mm)
  • Width:10.9 in (279 mm)
  • Depth:0.6 in (16mm) including feet
  • Weight:14.92 oz (423 g) including batteries

Warranty Information

  • 1-Year Limited Hardware Warranty

Package Contents

  • Keyboard
  • 2 AAA batteries (pre-installed)
  • User documentation 

Technical Specifications

  • Connection Type:Bluetooth Classic (3.0)
  • Wireless Range:10 m (30 ft)
  • Software Support:Logitech Options for Windows (Windows 7, Windows 8, Windows 10 or later)
    Logitech Options for Mac (OS X 10.8 or later) 
  • Battery:2 x AAA
  • Battery Life:24 months
  • Indicator Lights (LED):Battery LED, 3 Bluetooth channel LEDs
  • Special Keys:Hotkeys (Home, Back, App-switch, Contextual Menu), Easy-Switch™
  • Connect / Power:On/Off Switch

Part Number

  • Blue:PN 920-007559
  • Black:PN 920-007558