Core 500 Computer Case

The Core 500 is the perfect PC case for those looking for a small, compact chassis that lets you build your computer without compromising on component selection.

The case comes with one Silent Series R3 140mm fan which offers great cooling from the get go. For those who wish to expand their cooling ability there is room for an additional two 140 mm fans, water cooling radiators up to 280mm or air coolers up to 170 mm in height.

Additionally, with minimal compromise, the Core 500 can fit one ODD bay, three 3.5"drives and three 2.5" drives, allowing you to use every last square millimeter of this compact, 19.5 liter case.

Manufacturer Part Number
FD-CA-CORE-500-BK
EAN/UPC
7350041082644,0817301012645,817301012645
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Mini ITX motherboard compatibility
  • 2 expansion slots
  • 3 - 3.5" HDD positions 
  • 3 - 2.5" dedicated SSD/HDD unit positions
  • 1 - 5.25" bay (removable)
  • CPU coolers up to 170mm in height
  • ATX PSUs, up to 170mm in length (non modular PSUs); ATX PSUs, up to 160mm in length (modular PSUs) 
  • Graphics cards up to 310 mm in length 
  • Colours available: Black
  • Case volume: 19.5 liters
  • Case dimensions (WxHxD): 250 x 203 x 367 mm
  • Case dimensions - with feet/screws/protrusions: 250 x 213 x 380 mm
  • Net weight: 4.4 kg
  • Package dimensions (WxHxD): 285 x 335 x 450 mm
  • Package weight: 5.3 kg