BOOM 2 Speaker System

UE BOOM 2 pleads insanity. And it's guilty. It's the 360-degree wireless speaker that blasts loud, insanely great sound with deep, powerful bass in every direction–everywhere you go.

360˚ SOUND

UE BOOM was designed to blast the same insanely great sound and deep, powerful bass to every corner of the party. Because it's only a party when everyone can hear the music.

SOUND FOR ANY ADVENTURE

Rain or shine, rage, riot, party and bring the beats to your favorite beaches, trails, caves and climbs.

CONNECT MULTIPLE SPEAKERS

Make things epic. Wirelessly Double Up with a second Ultimate Ears speaker (UE BOOM 2, UE ROLL, UE MEGABOOM, UE BOOM) using the UE BOOM 2 app.

UE BOOM 2 was designed to live. To see the world. To get wet, muddy, covered in snow and beat up–but to always be awesome.

GO ANYWHERE

UE BOOM 2 is waterproof*, dirt-proof, shockproof and crafted from the sexiest and most uninhibited premium materials in the known universe.

IPX7-RATED WATERPROOF

Life is messy–drinks get spilled, things get thrown in pools, and rain turns fields into mud pits. UE BOOM 2 was made for those moments. Get wet and dirty and make some memories.

PUSH THE LIMITS

At Ultimate Ears we love to try and break the things we build. And then build them again – better. It's why our wireless speakers love adventure as much as you do.

UE BOOM 2 gives you the freedom to keep exploring and to never worry about taking the party too far.

DESIGNED FOR EVERYWHERE

Take the music as far as you can go. Strap it to your board. Put it on your bike. Grab some friends and party onward into the unknown.

100FT WIRELESS RANGE

Control the party from up to 100 feet away. Connect from phones, tablets and your other Bluetooth™ enabled devices. And when you get hungry, use the speakerphone to order some pizza and drinks.

15-HOUR BATTERY LIFE

UE BOOM 2 has a rechargeable battery that gives you up to 15 hours of non-stop music. Toss the small, light, very bright and very fast micro USB charger in your pocket for longer adventures.

More friends crash the party? Wirelessly connect two UE BOOMs together in stereo via the UE BOOM app to instantly spread the sound and pump up the volume.

UE BOOM 2 lets you control the party like never before–even from the pool–with fun tap controls.

TAP TO PLAY TAP-TAP TO SKIP

Tap the top of UE BOOM 2 once to play or pause a song and twice to skip songs. Welcome to the future.

THE APP IS AWESOME

Use the UE BOOM 2 app to turn your speaker on remotely, to get cool speaker updates and to access an expanding set of features like Double Up and Alarm.

We craft living speakers that get better over time. It's kind of our thing. Your speaker gets better and we all have more fun.

WIRELESS SPEAKER UPDATES

UE BOOM 2 gets better all the time with wireless updates. No cords to connect–it just gets smarter. Think of it as a living, learning speaker. The insanely great wireless speaker of today and tomorrow.


Manufacturer Part Number
984-000554
EAN/UPC
0097855116123,097855116123
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DIMENSIONS:

  • Diameter: 67mm or 2 3/4 inches
  • Height: 180mm or 7 1/8 inches
  • Weight: 548g or 1.2lbs
WATERPROOF:
  • IPX7 rated: UE BOOM 2 can be immersed in liquid up to 1m for up to 30 minutes.
AUDIO:
  • Maximum Sound Level: 90dBA
  • Frequency Range: 90Hz – 20kHz
  • Drivers: two 45mm (1 3/4") active drivers and two 45mm X 80mm (1 3/4" x 3") passive radiators.
POWER:
  • Rechargeable Lithium-Ion Battery for up to 15 hours of battery life between Micro USB charges. Actual battery life will vary with use, settings and environmental conditions.
  • Charge time: 2.5 hours
WIRELESS CAPABILITIES:
  • Pair up to 8 Bluetooth ® enabled devices – Connect up to two source devices at the same time.
  • Wirelessly play (stream) to 2 UE BOOM 2s from one source.
  • Mobile range of play is up to 33m (100 ft).
  • NFC (passive) enabled - (works with active NFC enabled source devices * Android Jellybean and higher).
COMPATIBILITY:
  • For Audio Playback - Smartphones, tablets and other devices that support Bluetooth® wireless audio profile [Advanced Audio Distribution Profile (A2DP)] or 3.5 mm audio output.
  • Phone Calls: Phones that support Bluetooth® Hands-Free Profile (HFP1.5)