Orochi Mouse

FOR GAMERS ON THE MOVE

Engineered with Bluetooth 4.0, the Razer Orochi is designed for portability and is the ideal companion for gamers who are always on the move. Switch conveniently to the wired mode to experience gaming-grade performance, control, and accuracy at a blistering 1 ms response time.

PINPOINT ACCURACY

Capable of mouse movement speeds of up to 210 inches per second and 50 G acceleration, the Razer Orochi’s 4G laser sensor delivers uncompromised accuracy – from blazing speed to pinpoint steadiness. Fully supported by Razer Synapse, you can push your performance to the limit by customizing your Razer Orochi, tuning it perfectly to your unique specifications.

ENOUGH JUICE FOR 7 MONTHS

To maximize your wireless game time, the Razer Orochi features an ultra-accurate sensor optimized for low power consumption. Coupled with Bluetooth Low Energy connectivity, the Razer Orochi provides 60 hours of continuous gameplay, or 7 months of normal usage, so you get over three times more battery life than its predecessor. In the event that the battery does run low from the hours of exhilarating action, you can simply replace both AA batteries and continue dominating whichever battlefield you’re on. The life expectancy of this battery depends upon its usage

Manufacturer Part Number
RZ01-01550100-R3U1
EAN/UPC
0811254029200,811254029200
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

At a glance

  • Dual wired/wireless Bluetooth 4.0 technology
  • 8,200 DPI 4G laser sensor
  • Battery life: Approximately 60 hrs (continuous gaming) or 7 months (normal usage)
  • Ambidextrous form factor with textured rubber side grips
  • Chroma lighting with true 16.8 million customizable color options

Tech Specs

  • Dual wired/wireless Bluetooth 4.0 technology
  • 1,000 Hz Ultrapolling (Wired) / 125 Hz Ultrapolling (Wireless)
  • 1 ms response time (Wired) / 8 ms response time (Wireless)
  • 8,200 DPI 4G laser sensor
  • 210 inches per second / 50 G acceleration
  • Battery life: Approximately 60 hrs (continuous gaming) or 7 months (normal usage)
  • Ambidextrous form factor with textured rubber side grips
  • Chroma lighting with true 16.8 million customizable color options
  • Inter-device color synchronization
  • Seven independently programmable buttons
  • Razer Synapse enabled
  • 1 m / 3.28 ft braided fiber USB charging cable
  • Approximate size: 99 mm / 3.90 in (Length) x 67 mm / 2.64 in (Width) x 35 mm / 1.38 in (Height)
  • 2 x AA batteries

System Requirements

  • PC or Mac with a free USB port
  • Windows® 8  / Windows® 7 / Windows Vista® / Windows® XP (32-bit) / Mac OS X (v10.8-10.10)
  • Internet connection
  • 100 MB of hard disk space
  • Razer Synapse registration (requiring a valid e-mail), software download, license acceptance, and internet connection   needed to activate full features of product and for software updates. After activation, full features are available in optional offline mode.