RMx Series RM1000x — 1000 Watt 80 PLUS Gold Certified Fully Modular PSU

Gold-certified efficiency with extremely tight voltage regulation to deliver superior performance.

Corsair RMx series power supplies give you extremely tight voltage control, quiet operation, Gold-certified efficiency, and a fully modular cable set. Built with all Japanese 105°C capacitors, they’re a great choice for high performance PCs where reliability is essential. 80 PLUS Gold efficiency reduces operating cost and excess heat, and Zero RPM fan mode ensures virtual silence at low and medium loads. And, the fully modular DC cables make builds and upgrades easy, with clean, great-looking results.

Manufacturer Part Number
CP-9020094-NA
EAN/UPC
0843591050906,843591050906
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Seven years

Weight: 2.003kg

MTBF: 100,000 hours

80 PLUS Certification Level: Gold

Power: 1000 Watts

Zero RPM Fan Mode: Yes

Fan Bearing Technology: Rifle

Fan size: 135mm

Corsair Link Support: No

Continuous Output Rated Temperature (°C): 50°C

Dimensions: 150mm x 86mm x 180mm

Modular: Fully

Cable Type: Sleeved and Flat Black Cables

ATX Connector: 1

EPS Connector: 2

Floppy Connector: 1

4-Pin Peripheral Connector: 12

PCI-E Connector: 8

SATA Connector: 11

Plug Type: NA