HS-930BT Headset

Impressive sound quality and bass effect with 40mm Neodymium drivers .
Easy pairing to all Bluetooth ready devices .
HS-930BT has a 15-hour rechargeable battery that sends you non-stop music from dawn till dusk .
Built-in microphone, one button to answer incoming calls .
Convenient storage with foldable headband and carry pouch .
Unmatched comfort with extra soft leather earcups .

Manufacturer Part Number
31710196100
EAN/UPC
4710268250678
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Bluetooth module: 4.0
  • Driver unit: 40 mm
  • Impedance: 32 Ohm
  • Frequency response: 20 Hz-20KHz
  • Battery: 500 mAh
  • Battery charging interface: Micro-USB
  • Playing time (60% volume): up to 15 hours
  • Charging time: about 3 hours
  • Working distance: 10 M
  • Audio input: 3.5 mm Line-in
  • Microphone: Yes
  • Colors: Black
  • Dimension (HxWxD): 179 x 146.7 x 71.3 mm
  • Net weight: 159.5 g