NVIDIA GeForce GT 730 Graphic Card

Manufacturer Part Number
N730-4GD3V2
EAN/UPC
0824142118726,824142118726
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing Unit NVIDIA GeForce GT 730
Interface PCI Express x16 2.0
Boost / Base Core Clock 700
Memory Size (MB) 4096
Memory Type DDR3
Memory Interface 128 bits
DVI Connectors 1,Max Resolution: 2560 x 1600 @60 Hz
D-SUB Connectors 1
HDMI Connectors 1 (version 1.4a)
Max Resolution: 4096x2160 @24 Hz
Maximum Displays 2
HDCP Support Y
RAMDAC speed (MHz) 400
DirectX Version Support 12 API
OpenGL Version Support 4.4
Card Dimension(mm) 145 x 106 x 30 mm
Card Weight (g) 250
Power consumption (W) 49
Recommended PSU (W) 300