HT3050 Home Theater Projector with Rec. 709 Cinematic Colors

Rec. 709 Cinematic Color

The BenQ HT3050 elevates the home cinema experience to a whole new level, thanks to BenQ technology that achieves the Rec. 709 cinematic color reproduction, delivering the exact color palette used by Hollywood studios to master movies and TV programs.

Manufacturer Part Number
HT3050
EAN/UPC
0840046033453,840046033453
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Environmental Notice: Lamp in this product contains mercury.
To dispose of the product or used lamps, consult your local environment authorities for regulations or see www.lamprecycle.org.
Projection System: DLP
Native Resolution: 1080p (1920 x 1080)
Brightness* (ANSI Lumens): 2000 ANSI Lumens
Contrast Ratio: 15000:1
Display Color: 1.07 Billion Colors
Lens: F = 2.59 - 2.87, f = 16.88 - 21.88 mm
Aspect Ratio: Native 16:9 (5 aspect ratio selectable)
Clear Image Size/ Maximum Image Size: 60"~180" / 300"
Throw Ratio: 1.15 - 1.5 (100" @ 2.5m)
Zoom Ratio: 1.3:1
Lamp Mode (Normal/Economic/SmartEco/LampSave/LumenCare)*: 3500 / 5000 / 6000 hours
Keystone Adjustment: Auto Vertical & Manual Horizontal ± 30 degrees
Projection Offset: 105% ± 2.5%
Resolution Support: VGA(640 x 480) to WUXGA_RB (1920 x 1200) *RB = Reduced Blanking
Horizontal Frequency: 15 - 102KHz
Vertical Scan Rate: 23 - 120Hz
Lens Shift: Vertical : +10%
Lamp Wattage: 240W
Interface:

  • Computer in (D-sub 15pin) x 1 
  • Composite video in (RCA) x 1 
  • Component video in x 1 
  • HDMI-1 x 1 
  • HDMI-2 / MHL x 1 
  • Audio in (Mini Jack) x 1 
  • Audio L/R in (RCA) x 1 
  • Audio out (Mini Jack)x 1
  • Chamber speaker 10W x 2
  • USB (Type A) x 1 (5V/1.5A power supply)
  • USB (Type Mini B) x 1 (Service)
  • RS232 (DB-9pin) x 1
  • IR receiver x 2 (Front & Top)

Dimensions (W x H x D mm): 380.5 x 121.7 x 277 mm
HDTV Compatibility: 480i, 480p, 576i, 567p, 720p, 1080i, 1080p
Video Compatibility: NTSC, PAL, SECAM, SDTV
3D Support and Compatibility:

  • Frame Sequential: Up to 720p 
  • Frame Packing: Up to1080p 
  • Side by Side: Up to 1080i/p 
  • Top Bottom: Up to 1080p

Audible Noise (Normal/Economic Mode): 29 / 27 dBA
On-Screen Display Languages: Arabic/Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/
French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/
Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/ Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese
(28 Languages)
Picture Modes: ** ISF Disabled: Bright / Vivid / Cinema (Rec. 709) / Game / User 1 / User 2 / (3D) 
*** ISF Enabled: Bright / Vivid / Cinema (Rec. 709) / Game / User 1 / User 2 / ISF Night / ISF Day / (3D)
Accessories (Standard):

  • Lens Cover
  • Remote Control with Battery 
  • Power Cord (by region)
  • User Manual CD 
  • Quick Start Guide
  • Warranty Card

Accessories (Optional):

  • Spare Lamp Kit P/N: 5J.JEE05.001 
  • Ceilling Mount P/N:5J.JAM10.001 
  • Wireless FHD Kit P/N: 5J.J9H28.A02 
  • DLP 3D Glasses P/N: 5J.J9H25.001

Color Wheel Segment: 6-Segment (RGBRGB)
Color Wheel Speed: 6x (50Hz), 4x (60Hz)
Power Supply: AC100 to 240V, 50 to 60 Hz
Weight: 3.6 kg (7.93lbs)

*Lamp life results will vary depending on environmental conditions and usage. Actual product's features and specifications are subject to change without notice.