Color LaserJet Pro M452dn

Fastest first page out
This printer wakes up and prints faster than leading competitors.

Fast two-sided printing
Breeze through multipage documents with two-sided printing that's faster than the competition.

48% more pages
Get more pages than ever before, using Original HP High-Yield Color Toner cartridges with JetIntelligence.

Helps save energy and easily manage tasks
Print using less energy than competitors—enhanced by Original HP Toner cartridges with JetIntelligence.

High-quality color printing

Create brilliant color documents that make an impact—right in the office.

Easy mobile printing
Print straight from your smartphone or tablet in just a few simple steps.

Manufacturer Part Number
CF389A#BGJ
EAN/UPC
0888793383131,888793383131
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions

Print

First page out (ready) black

As fast as 8.9 sec

First page out (ready) color

As fast as 9.5 sec

Resolution (black)

600 x 600 dpi, Up to 38,400 x 600 enhanced dpi

Resolution (color)

600 x 600 dpi, Up to 38,400 x 600 enhanced dpi

Resolution technology

HP ImageREt 3600, PANTONE® calibrated

Monthly duty cycle

Up to 50,000 pages

Recommended monthly page volume

750 to 4,000

Print Technology

Laser

Display

2-line backlit LCD graphic display

Processor speed

1200 MHz

Number of print cartridges

4 (1 each black, cyan, magenta, yellow)

Replacement cartridges

HP 410A Black LaserJet Toner Cartridge (~2300 pages) CF410A; HP 410X Black LaserJet Toner Cartridge (~6500 pages) CF410X; HP 410A Cyan LaserJet Toner Cartridge (~2300 pages) CF411A; HP 410X Cyan LaserJet Toner Cartridge (~5000 pages) CF411X; HP 410A Yellow LaserJet Toner Cartridge (~2300 pages) CF412A; HP 410X Yellow LaserJet Toner Cartridge (~5000 pages) CF412X; HP 410A Magenta LaserJet Toner Cartridge (~2300 pages) CF413A; HP 410X Magenta LaserJet Toner Cartridge (~5000 pages) CF413X

Print languages

HP PCL 6, HP PCL 5c, HP postscript level 3 emulation, PDF, URF, PCLm, Native Office, PWG Raster

Automatic paper sensor

No

Paper trays, standard

2

Paper trays, maximum

3

Mobile Printing Capability

HP ePrint, Apple AirPrint™, Mopria-certified, Google Cloud Print 2.0, Mobile Apps

Connectivity, standard

Hi-Speed USB 2.0 port; built-in Gigabit Ethernet 10/100/1000 Base-TX network port; Easy-access USB

Network ready

Standard (built-in Gigabit Ethernet)

Ports

1 Hi-Speed USB 2.0; 1 Gigabit Ethernet 10/100/1000 Base-TX; 1 Easy-access USB

Security management

Embedded Web Server: password-protection, secure browsing via SSL/TLS; Network: enable/disable network ports and features, SNMPv1 & SNMPv2 community password change; HP ePrint: HTTPS with certificate validation, HTTP Basic Access Authentication, SASL authentication; Firewall and ACL; SNMPv3, 802.1X, Secure Boot

Minimum system requirements

Windows XP (SP2) (32-bit) or newer; 233 MHz processer or higher; 512 MB RAM; 400 MB available hard disk space; CD-ROM or Internet; USB or Network connection

Mac OS X v 10.7 or newer; Internet; USB or Network connection; 1 GB available hard disk space

Compatible operating systems

Windows OS compatible with In-Box Driver: Windows XP SP3 all 32-bit editions (XP Home, XP Pro, etc), Windows Vista all 32-bit editions (Home Basic, Premium, Professional, etc), Windows 7 all 32- & 64-bit editions, Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets); Windows OS compatible with Universal Print Driver (From HP.com): Windows XP SP3 32- & 64-bit editions (XP Home, XP Pro, etc), Windows Vista all 32- & 64-bit editions (Home Basic, Premium, Professional, etc), Windows 7 all 32- & 64-bit editions, Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets); Mac OS (HP Print Drivers available from http://www.HP.com and Apple Store): OS X 10.7 Lion, OS X 10.8 Mountain Lion, OS X 10.9 Mavericks, OS X 10.10 Yosemite; Mobile OS (In-OS drivers): iOS, Android, Windows 8/8.1/10 RT; Linux OS (In-OS HPLIP); SUSE Linux (12.2, 12.3, 13.1); Fedora (17, 18, 19, 20); Linux Mint (13, 14, 15, 16, 17); Boss (3.0, 5.0); Ubuntu (10.04, 11.10, 12.04, 12.10, 13.04, 13.10, 14.04, 14.10); Debian (6.0.x, 7.x); Other OS: UNIX

Memory, standard

256 MB NAND Flash, 128 MB DRAM

Memory, maximum

256 MB NAND Flash, 128 MB DRAM

Printer management

Printer Administrator Resource Kit (Driver Configuration Utility, Driver Deployment Utility, Managed Printing Administrator); HP Web JetAdmin Software; HP Proxy Agent Software; HP Imaging and Printing Security Center; HP Utility (Mac); HP Device Toolbox (Win 7)

Supported network protocols

TCP/IP, IPv4, IPv6; Print: TCP-IP port 9100 Direct Mode, LPD (raw queue support only), Web Services Printing, HP ePrint, Apple AirPrint™, Google Cloud Print 2.0, Mopria, FTP Print, IPP Print; Discovery: SLP, Bonjour, Web Services Discovery; IP Config: IPv4 (BootP, DHCP, AutoIP, Manual), IPv6 (Stateless Link-Local and via Router, Statefull via DHCPv6), SSL Security and Certificate management; Management: SNMPv1, SNMPv2, SNMPv3, HTTP/HTTPS, Syslog, FTP FW Download

Paper handling input, standard

50-sheet multipurpose tray, 250-sheet input tray

Paper handling output, standard

150-sheet output bin

Duplex printing

Automatic (standard)

Media sizes supported

Tray 1, Tray 2: A4, A5, A6, B5 (JIS), B6 (JIS), 16K (195 x 270 mm, 184 x 260 mm, 197 x 273 mm), 10 x 15 cm, Oficio (216 x 340 mm), postcards (JIS single, JIS double), envelopes (DL, C5, B5); Optional Tray 3: A4, A5, A6, B5 (JIS), B6 (JIS), 16K (195 x 270 mm, 184 x 260 mm, 197 x 273 mm), 10 x 15 cm, Oficio (216 x 340 mm), postcards (JIS single, JIS double); Automatic duplexer: A4, B5, 16K (195 x 270 mm, 184 x 260 mm, 197 x 273 mm), Oficio (216 x 340 mm)

Media sizes, custom

Tray 1: 3 x 5 to 8.5 x 14 in; Tray 2, optional Tray 3: 3.94 x 5.83 to 8.5 x 14 in

Media types

Paper (bond, brochure, colored, glossy, letterhead, photo, plain, preprinted, prepunched, recycled, rough), postcards, labels, envelopes

Supported media weight

Tray 1: 16 to 47 lb (up to 52 lb with HP Color laser glossy photo papers); Tray 2: 16 to 43 lb (up to 47 lb with postcards, up to 52 lb with HP Color laser glossy photo papers); optional Tray 3: 16 to 43 lb (up to 47 lb with postcards, up to 40 lb with HP Color laser glossy photo papers); Automatic duplexer: 16 to 43 lb

Media weights by paper path

Tray 1: 60 to 176 g/m² (up to 200 g/m² with postcards and HP Color laser glossy photo papers); Tray 2: 60 to 163 g/m² (up to 176 g/m² with postcards, up to 200 g/m² HP Color laser glossy photo papers): optional Tray 3: 60 to 163 g/m² (up to 176 g/m² with postcards, up to 150 g/m² Glossy media); Automatic duplexer: 60 to 163 g/m²

Power

110-volt input voltage: 110 to 127 VAC (+/- 10%), 60 Hz (+/- 3 Hz); 220-volt input voltage: 220 to 240 VAC (+/- 10%), 50/60Hz (+/- 3 Hz) (Not dual voltage, power supply varies by part number with # Option code identifier)

Print speed, black (normal)

Up to 28 ppm

Power consumption

570 watts (Active Printing), 17.6 watts (Ready), 2.4 watts (Sleep), 0.6 watts (Auto-On/Auto-Off, via USB connectivity), 0.05 watts (Shutdown or Off)

Energy efficiency

ENERGY STAR® certified; Blue Angel; EPEAT® Silver

Operating temperature range

59 to 86°F

Operating humidity range

20 to 70% RH (non-condensing)

Dimensions (W X D X H)

16.2 x 18.5 x 11.6 in

Dimensions Maximum (W X D X H)

16.2 x 25.6 x 13.4 in

Weight

41.7 lb

Package weight

48.5 lb

What's in the box

HP Color LaserJet Pro M452dn; 4 preinstalled Introductory HP 410A LaserJet Toner cartridges (Black, Cyan, Magenta, Yellow: ~1200 pages); In-box documentation (Getting Started Guide, Install Poster); Software drivers and documentation on CD-ROM; Power cord

Print speed, color (normal)

Up to 28 ppm

Cable included

No, please purchase USB cable separately.

Warranty

One-year, Bench Repair limited warranty

Post warranty

http://h10025.www1.hp.com/ewfrf/wc/weInput?lc=en&dlc=en&cc=in&tmp_weCountry=us&tmp_weSerial=cn28fby738&tmp_weProduct=CF387q&tmp_weDest=

Software included

For Windows OS: HP Software Installer/Uninstaller, HP PCL 6 Printer Driver, HP Device Experience (DXP), HP Update, Product Registration Assist, HP Web Services Assist (HP Connected), HP Device Toolbox, HP Product Improvement Study, Online user manuals. (Software varies by OS: WinXP/Vista = driver only); Windows 7: Full solution; Windows 8+ and newer: drivers only with more apps available in MS App store; For Mac OS: Welcome Screen, (Directs users to http://www.HP.com or OS App Source for LaserJet Software)