The UniFi AC Lite AP features the latest Wi-Fi 802.11ac technology in a refined industrial design and is ideal for cost-effective deployment of high‑performance wireless networks.
Dual-Radio Performance, Gigabit Speeds
The UniFi AC Lite AP delivers 5x the performance of the first-generation UniFi AP while still maintaining Ubiquiti’s disruptive pricing strategy.
Sleek, Ultra-Compact Design
The UniFi AC Lite AP features a cleaner design in a reduced footprint – half the size compared to the standard UniFi AP.
Designed for Optimal RF Performance
The newly redesigned UniFi Controller optimizes RF performance.
Scalable Enterprise Wi-Fi Management
The UniFi Controller v4 software is a powerful, enterprise wireless software engine ideal for high-density client deployments requiring low latency and high uptime performance. With its software-based capabilities, the UniFi virtual control plane allows for unlimited scalability under one centralized controller. Remotely access the UniFi Controller to upgrade deployed UniFi APs while in the field.
Note:
Dimensions: ∅175.7 x 43.2 mm
Environment: Indoor
2.4 GHz Speed: 450 Mbps
5 GHz Speed: 867 Mbps
PoE Mode: 24V Passive PoE
Ports: (1) 10/100/1000 Ethernet
Instant Upgrade: No