SuperNOVA 650 G2 Power Supply

The unbeatable performance of the EVGA SuperNOVA G2 power supply line is now available in 650 watts. Based on the award winning G2 power supplies, this unit features 80 Plus Gold rated efficiency, and clean, continuous power to every component. The ECO Control Fan system offers fan modes to provide absolutely zero fan noise during low load to medium load operations. Backed by an award winning 7 year warranty, and 100% Japanese capacitor design, the EVGA SuperNOVA 650 G2 power supply offers unbeatable performance at an unbeatable value.

Manufacturer Part Number
220-G2-0650-Y1
EAN/UPC
0843368034894,843368034894
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable Length

  • ATX Cable: 1x 600mm (m)
  • EPS Cable: 1x 700mm, 850mm (m)
  • PCIE Cable: 2x 700mm, 850mm (m)
  • SATA Cable: 3x 500mm, 600mm, 700mm (m)
  • Four-Pin Peripheral Cable: 2x 500mm, 600mm, 700mm (m)
  • Floppy Adapter: 1x 100mm
  • AC Power: 1x 1500mm (m)
  • Modular Cable Type: Full
Connector Quantity
  • 24 Pin ATX: 1x
  • EPS (CPU): 2x 8pin (4+4)
  • PCIE: 2x 8pin (6+2), 2x 6pin
  • SATA: 9x
  • Four-Pin Peripheral: 6x
  • Floppy: 1x
Additional Details
  • Operating Temperature: 0° to 50° C
  • Japanese Capacitors: 100%
  • ECO Mode: Yes
  • MTBF: 100,000 Hours
  • Net Weight: 6 lbs
  • Size: 85mm (H) x 150mm (W) x 165mm (L)
  • Approvals: TUV, CB, CE, FCC, RCM, cTUVus, BSMI, WEEE, RoHS
  • Compliance with ErP Lot 6 2013 Requirement
  • Fan Size / Bearing: 140mm Double Ball Bearing