M535 Bluetooth Mouse

The Bluetooth mouse that gives you the freedom to create anytime and anywhere, on the computer you choose, in all comfort.

Connects to virtually anyBluetooth wireless device

Whether you’re a Mac® computer addict, use solely Windows® or Chrome OS™, favor a Windows or Android™ tablet or switch between them, the M535 simply works.

Compact, mobile design

Slip M535 mobile mouse into your bag or pocket so you have it anywhere you need it.

Curved shape with rubber grip

Comfortable and supportive for your hand, to keep you going for as long as you like.

Smart control and easy navigation

The convenient navigation button and tilt wheel put control in the palm of your hand.

Responsive, smooth cursor control

The M535 works on various surfaces, from metal café tables to tile countertops to your favorite wood desk, thanks to its laser-grade optical sensor.

Manufacturer Part Number
910-004529
EAN/UPC
0097855113832,097855113832
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements
Windows® 7, Windows 8, Windows 10 or later
Mac OS® X 10.8 or later
Chrome OS™
Android™ 3.2 or later

Bluetooth® wireless computer or tablet

Warranty Information

1-Year Limited Hardware Warranty

Package Contents

  • Mouse
  • 1 AA battery
  • User documentation

Part Number

  • PN 910-004432 Black
  • PN 910-004529 Blue
Dimensions
Mouse (height x width x depth): 2.4 in (61.1 mm) x 3.96 in (100.5 mm) x 1.3 in (33.0 mm)
Mouse Weight: 2.89 oz (82 g)

Technical Specifications
Connection Type: Bluetooth Classic (3.0)
Wireless range: 10 m (30 ft)
Battery: 1 x AA
Battery Life: 10 months
Indicator Lights (LED): Battery LED
DPI (Min/Max): 1000±
Sensor technology: Laser-grade optical sensor