Discover Realistic UHD Picture Quality
The Samsung UE590 UHD monitor offers PC viewing, gaming and more, all in stunning Ultra HD picture quality. With resolution that's four times higher than Full HD, this ultra high-definition (UHD) monitor delivers stunning images that use a staggering 8 million pixels for unparalleled realism. Enjoy the latest 4K content with incredible lifelike detail that makes you feel like you're actually there.
AMD FreeSync with 1ms Response
Enjoy smooth images, even during fast-moving scenes. AMD FreeSync dynamically syncs the screen refresh rate with the frame rate of your content to minimize input latency and dramatically reduce image tearing and stutter during gaming. Plus, with a lightning fast 1ms response time, you’ll see even the fastest on-screen motion clearly and smoothly with less motion blur, judder and ghosting. The fast response time provides a steady visual allowing players to experience their games at a higher level.
Experience More than 1 Billion Colors
This UHD monitor gives you 64 times more color than conventional monitors--an incredible 1 billion colors. That means that movies, games, and other multimedia content appear detailed, natural looking, and extremely realistic. More colors also ensure a smoother transition between different tones for a richer, more accurate picture.
Easy Multitasking with PIP 2.0
With Picture-in-Picture (PIP) 2.0 technology, you can watch your favorite movie or video in one window while simultaneously working on a spreadsheet. PIP 2.0 maintains the source's original resolution--up to Full HD--so you enjoy a crisp, clear picture. You can also adjust the size and position of the PIP window to fit your needs.
Connectivity for UHD-compatible devices
You can connect multiple Ultra HD devices, like PCs and gaming consoles, to the UE590. There are two HDMI inputs as well as one Display Port input on the back panel. Enjoy upgraded HDMI support with an upgraded HDMI (v2.0) that supports UHD resolutions at a 60Hz refresh rate, so 4K content plays smoothly without delay.
Sophisticated, Sleek Design
With thoughtful design and engineering, the UE590 is much more than a monitor with stunning looks—it’s carefully designed to keep the focus on your content viewing pleasure. It comes with a stunning matte black body framed by a narrow bezel with a metallic rim, elevated by a T-shaped stand with a matching metallic touch.
Eye Saver Mode
Eye Saver Mode optimizes your viewing comfort by reducing blue light emissions and flickers at the touch of a button. Read documents, play games, watch movies and edit photos for longer periods of time, and experience a more comfortable, more pleasing view, without worrying about eye strain or fatigue.
Note:
Display
Model Number
LU28E590DS/ZA
Screen Size
28"
Display Type
TN
Resolution
3840 x 2160
Aspect Ratio
16:9
Brightness
370cd/m2
Static Contrast Ratio
1,000:1
Dynamic Contrast Ratio
Mega DCR
Viewing Angle (Horizontal/Vertical)
170°/160°
Response Time
1 ms
Pixel Pitch (H x V)
0.1600mm x 0.1600mm
Color Support
1 B
Power
Type
External Adaptor
Power Supply Type
AC 100-240V
Power Consumption (Max)
45W
Power Consumption (Typical)
29.6W
Power Consumption (Stand-by)
0.45W
Max Stand By Power (DPMS)
0.45W
Features
Wall-Mount (Size mm)
75mm x 75mm
Magic Angle
Yes
Mac Compatible
Yes
Windows Compatible
Yes
Samsung MagicBright
Yes
Samsung MagicUpscale
Yes
Eco Saving Plus
Yes
Eye Saver Mode
Yes
AMD FreeSync
Yes
Flicker Free
Yes
Image Size
Yes
Picture in Picture (PIP) 2.0
Yes
Dimensions (W x H x D)
Product Dimensions With Stand
26.01" x 18.44" x 7.36"
Product Dimensions Without Stand
26.01" x 15.01" x 2.89"
Shipping Dimensions
29.13" x 5.55" x 18.14"
Weight (lb.)
Product Weight With Stand
11.61 lbs
Product Weight Without Stand
10.36 lbs
Shipping Weight
15.86 lbs
Warranty
Warranty
1 Year
Accessories
Included in Box
HDMI/DP
Other
Quick Setup Guide, Install CD(Manual), Warranty Card
Inputs
HDMI
2
Display Port
1
Headphones
1
Design
Color
Black High Glossy/Metallic Silver
Tilt
-2° to +15°
Stand Type
T-Shape
Operation Conditions
Temperature
50°F~104°F
Humidity
10 - 80% (non condensing)
Key Features
4K UHD Display
Yes