U32E850R — 31.5" UE850 Series UHD Monitor for Business

Our UE850 Series UHD monitors for business provide superb image fidelity for quality-critical work. The large 31.5" screen on this monitor provides an extensive workspace. Samsung's PLS panel technology allows you to view the screen at up to 178° angles on both the vertical and horizontal axes. All combined with a fully adjustable stand, versatile connectivity and environmentally friendly features that help you get the job done—well.

  • Large 31.5" screen with UHD 3840x2160 resolution, four times the resolution of standard Full HD
  • Built from approximately 30% recycled plastic, with less than 0.3W off-mode power consumption
  • Display 2 input sources simultaneously with Picture-In-Picture (PIP) and Picture-By-Picture (PBP)
  • Designed for color critical professionals with support for 1 billion colors and a fast 1ms response time

Manufacturer Part Number
LU32E85KRS/ZA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Model Number
LU32E85KRS/ZA
Screen Size
31.5"
Display Type
PLS
Resolution
3840x2160 (UHD)
Aspect Ratio
16:9
Brightness
300cd/m2
Static Contrast Ratio
1000:1(Typ.), 600:1 (MIN)
Dynamic Contrast Ratio
Mega ∞ DCR
Viewing Angle (Horizontal/Vertical)
178°/178°
Response Time
4 ms
Active Display Size (H x V)
696.96 x 392.04 mm
Pixel Pitch (H x V)
0.1815 x 0.0605 mm
Color Support
16.7M
Power
Power Supply Type
AC 100~240V
Power Consumption (Typical)
42.1 W
Power Consumption (Stand-by)
0.3 W
Features
USB Sound Bar Ready
Yes
Wall Mountable
Yes
Wall-Mount (Size mm)
100x100mm (VESA)
Mac Compatible
Yes
Windows Compatible
Yes
Samsung MagicBright
Yes
Eye Saver Mode
Yes
Flicker Free
Yes
Game Mode
Yes
Image Size
Yes
Picture in Picture (PIP) 2.0
Yes
Picture by Picture (PBP)
Yes
Dimensions (W x H x D)
Product Dimensions With Stand
29.1" x 24.5" x 11" (MAX) 29.1" x 19.4" x 11" (MIN)
Product Dimensions Without Stand
29.1" x 17.3" x 2.7"
Shipping Dimensions
32.3" x 22.7" x 13.9"
Weight (lb.)
Product Weight With Stand
21.2 lb.
Product Weight Without Stand
15 lb.
Shipping Weight
30 lb.
Warranty
Warranty
3 Year Warranty
Accessories
Other
Install CD, Quick Start Guide, TCO Certificate, Warranty Card
HDMI Cable
1
USB Cable
USB 3.0 Cable
Cable
Mini Display Port to Display Port Cable
Inputs
HDMI
2
Display Port
1
Headphones
1
USB Hub
4
Mini Display Port
1
Design
Cabinet Style
Black & Titanium Silver
Stand Type
HAS
Tilt: -5°(±2) to +22°(-1.5°~+2.0°)
Swivel: -25°(-2°~0°) to +25°(0°~+3°)
Pivot: -1.5°(±1.5) to 91.5° (±1.5)
Operation Conditions
Temperature
10~40 °C
Humidity
10~80 (Non-condensing) %