VOID Wireless Dolby 7.1 Gaming Headset

Sound you can see

Enter the VOID—the innovative family of advanced gaming headsets from Corsair. Whether you choose wireless, USB, or stereo powered audio gear, you will always be one step ahead of your enemies.

With fast forward design, spectacular fidelity, and innovative features like InfoMic and CUE Control, Corsair VOID gaming headsets enable you to command and control your gaming soundscape without hitting pause.

Legendary audio with zero hassle

You get 7.1 audio, with 0.0 cables. Enjoy 2.4GHz wireless freedom from up to 40 feet away from your PC, and up to 16 hours of uninterrupted gaming between charges.

Don’t pause for sound. See it with InfoMic and CUE Control.

InfoMic brings critical information to the end of your microphone, enabling an instant “heads up” for everything you need to know about in-game audio: EQ settings, Dolby, microphone mute status, and battery life – all visually communicated via the LED indicators next to the microphone.

CUE Control enables rapid re-spec of your audio settings on the fly. The digital dial and push button combo allows quick volume changes and EQ preset swaps, and toggles Dolby 7.1 on or off, all with a single control.

Unrivaled Comfort

Your ears aren’t round, so why buy a headset with round earcups? Our “True Form” shape fits your ears like a glove… for your ears. And when it’s time to embark on marathon gaming sessions, the microfiber-wrapped memory foam ear pads enable extended play.

RGB Lighting under your command with CUE software

Express yourself with 16.8 million color options to match your gear and your individual style. LEDs in each ear cup have fully adjustable power, pattern and color to provide anything from subtle and restrained, to eye-grabbing intensity.

The CUE (Corsair Utility Engine) enables all this, and more. And with CUE Link, your Corsair RGB gaming gear can all work in harmony, whether it’s simply synchronizing your colors, or selecting wave and ripple effects that extend across your keyboard, mouse, and headset.

Epic immersion and true multi-channel audio

Efficient 50mm neodymium drivers create staggering bass, scintillating highs, and towering dynamic range, and genuine Dolby 7.1 surround delivers lethally accurate positional audio.

Noise cancelling microphone

If you’re a team player, you need crystal clear voice communication. The noise-cancelling microphone puts your voice in the spotlight – and nothing else.

Manufacturer Part Number
CA-9011132-NA
EAN/UPC
0843591053105,843591053105
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Headphones
    • Type: Dolby Headphone 7.1 positional audio
    • Frequency Response: 20Hz to 20kHz
    • Impedance: 32 Ohms @ 1kHz
    • Sensitivity: 107dB (+/-3dB)
    • Drivers: 50mm
    • Connector: USB Type A
    • Wireless range: up to 40 feet (12m)
    • Battery life: Up to 16 hours
  • Microphone
    • Type: Unidirectional noise-cancelling condenser with adjustable, rotating boom and infoMic lighting
    • Impedance: 2.2k Ohms
    • Frequency Response: 100Hz to 10kHz
    • Sensitivity: -38dB (+/-3dB)