VOID USB Dolby 7.1 Gaming Headset

Sound you can see

Enter the VOID—the innovative family of advanced gaming headsets from Corsair. Whether you choose wireless, USB, or stereo powered audio gear, you will always be one step ahead of your enemies.

With fast forward design, spectacular fidelity, and innovative features like InfoMic and CUE Control, Corsair VOID gaming headsets enable you to command and control your gaming soundscape without hitting pause.

 

Manufacturer Part Number
CA-9011130-NA
EAN/UPC
0843591053044,843591053044
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HEADPHONE

  • Warranty: Two years
  • Frequency Response: 20Hz - 20 kHz
  • Impedance: 32 Ohms @ 1 kHz
  • Drivers: 50mm
  • Connector:USB
  • Cable Length: 1.8m
MICROPHONE
  • Type: Unidirectional noise cancelling
  • Impedance: 2.2k Ohms
  • Frequency Response: 100Hz to 10kHz
  • Sensitivity: -37dB (+/-3dB)