
Over 20 million units sold - the UPS you can trust
APC award-winning Smart-UPS® is the most popular UPS in the world for servers, storage and network power protection. Trusted to protect critical data and equipment from power problems by supplying clean and reliable network-grade power. In addition to legendary reliability and manageability, Smart-UPS have extremely high efficiency at low, medium and high load levels making them ideal for today’s multi-core or virtualized servers that have varying load consumption. Available in a variety of form factors (tower, rack mount, rack/tower convertible) there is a model for every application and budget. Rack mounted Smart-UPS are ideal for powering Blade or density optimized servers in a distributed power protection environment as the primary or redundant protection. Smart-UPS® models have long been considered the benchmark for all network and server UPS's. Smart-UPS feature a 16-segment LED display, extended range automatic voltage regulation (AVR), and pure sine wave output on battery. Additional manageability options are available through the Smart-Slot interface, which is an internal slot for the installation of optional accessory cards. The extended run Smart-UPS XL has the capability to add external battery packs to scale runtime from minutes to hours typically needed for converged voice and data network power protection. The entry level Smart-UPS SC is an economical choice for small and medium businesses looking to protect small switches, networking devices and point-of-sale (POS) equipment.
Note:
Output
Output power capacity
900 Watts / 1.5 kVAMax Configurable Power (Watts)
900 Watts / 1.5 kVANominal Output Voltage
230VOutput Voltage Distortion
Less than 5% at full loadOutput Frequency (sync to mains)
47 - 53 Hz for 50 Hz nominal, 57 - 63 Hz for 60 Hz nominalTopology
Line InteractiveWaveform type
Sine waveOutput Connections
(8) IEC 320 C13 (Battery Backup)
Nominal Input Voltage
230VInput frequency
50/60 Hz +/- 3 Hz (auto sensing)Input Connections
IEC-320 C14Input voltage range for main operations
180 - 287 VInput voltage adjustable range for mains operation
170 - 300 VOther Input Voltages
220, 240Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproofTypical recharge time
3 hour(s)Replacement Battery
RBC6Replacement Battery
RBC6RBC Quantity
1Battery Volt-Amp-Hour Capacity
220Runtime
View Runtime Graph
View Runtime Chart
Efficiency
View Efficiency Graph
Interface Port(s)
USBControl panel
Multi-function LCD status and control consoleAudible Alarm
Alarm when on battery : distinctive low battery alarm : configurable delaysEmergency Power Off (EPO)
--Surge energy rating
459 JoulesFiltering
Full time multi-pole noise filtering : 0.3% IEEE surge let-through : zero clamping response time : meets UL 1449Maximum Height
219 , 21.9 CMMaximum Width
171 , 17.1 CMMaximum Depth
439 , 43.9 CMNet Weight
24.09 KGShipping weight
27.23 KGShipping Height
376 , 37.6 CMShipping Width
328 , 32.8 CMShipping Depth
595 , 59.5 CMMaster Carton Units
1.0Units per Pallet
18.0Operating Environment
0 - 40 °COperating Relative Humidity
0 - 95 %Operating Elevation
0-3000 metersStorage Temperature
-15 - 45 °CStorage Relative Humidity
0 - 95 %Storage Elevation
0-15000 metersAudible noise at 1 meter from surface of unit
45.0 dBAOnline thermal dissipation
135.0 BTU/hrApprovals
C-tick, CE, GOST, VDEStandard warranty
2 years repair or replaceRoHS
CompliantREACH
REACH: Contains No SVHCs