Stream, record, and play console games on your PC with stunning graphics in Full HD and Ultra Low Latency via USB 3.0!
Ultra Low Latency
With the USB 3.0 output port and HDMI pass- through, you have the freedom to enjoy smooth gameplay in 1080p 60 fps on your PC.
* Warning! LGX is only compatible with USB 3.0 and selected chipsets. To see if LGX works on your computer, please download and run our compatibility test tool.
Spice Up Your Channel
There are two front-facing audio mixing ports (Aux and Mic) conveniently within reach. Mix in commentary, party chat, or your original music over in-game audio.
Your Stream. Your Style.
The top lid opens up unlimited number of possibilities. Design and print covers matching your unique styles with our free Cover Creator software.
RECentral 3—Stream in PerfectionThe powerful and stylish RECentral has been further enhanced with multiple Pro features. Your stream will never look the same again.
Note:
Interface: USB 3.0*
Power Requirement: USB bus-power
Video Input: HDMI, Component**
Audio Input: HDMI, RCA L/R
Audio Mixing: 3.5 mm Mic In, 3.5 mm Aux In
Video Output: HDMI pass-through
Maximum Capture Resolution: Uncompressed 1080p60 (60 Mbps)
Supported Resolution: 1080p, 1080i, 720p, 576p, 576i, 480p, 480i
Encoding Format: MP4 (codec: H.264 and AAC)
Bundled Software: RECentral 2, Cover Creator
Compatible Software: DirectShow compliant software such as XSplit or OBS
Dimensions (W x D x H): 145.3 x 97.2 x 29 mm
Weight: 182 g