Make every print count.
Original HP Supplies are proven to be more reliable than non-original alternatives . Cheap ink and toner cartridges can compromise your printer’s performance, leaving you with streaked, blotchy or faded prints. Only Original HP Supplies deliver unmatched quality for the most professional looking prints
Note:
Product specifications
Color(s) of print cartridges
Cyan, magenta, yellow
Page yield (colour)
Per cartridge: ~300 pages cyan, ~300 pages magenta, ~300 pages yellow
Page yield footnote
Tested in HP Photosmart D5460 Printer. Approximate average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Ink drop
5.5 pl HDW, 1.3 pl LDW
Compatible ink types
Dye-based
Compatible Printers
HP Photosmart B8550 Photo (CB981A) ; HP Photosmart D7560 (Q8441A#B1H) ; HP Photosmart C6350 (CD019A) ; HP Photosmart C6340 (CD020A) ; HP Photosmart Plus - B209a (CD035A#ABA) ; HP Photosmart Premium - C309g (CD055A) ; HP Photosmart Premium - C309g (CD056A) ; HP Photosmart Premium TouchSmart Web - C309n (CD734A#ABA) ; HP Photosmart Plus - B210a (CN216A) ; HP Photosmart Plus - B210a (CN217A) ; HP Photosmart Plus - B210a (CN218A) ; HP Photosmart Plus - B210e (CN219A) ; HP Photosmart Premium - C310a (CN503A#B1H) ; HP Photosmart eStation - C510a (CQ140A#B1H) ; HP Photosmart 5510 - B111a (CQ176A#B1H) ; HP Photosmart 5515 - B111a (CQ179A) ; HP Photosmart 5512 - B111a (CQ180A) ; HP Photosmart 5514 - B111h (CQ183A) ; HP Photosmart Premium Fax - C410a (CQ521A#B1H) ; HP Photosmart Premium Fax - C410a (CQ522A) ; HP Photosmart 6510 - B211a (CQ761A#B1H) ; HP Photosmart 6515 - B211a (CQ762A) ; HP Photosmart 6512 - B211a (CQ763A) ; HP Photosmart 7510 - C311a (CQ877A#B1H) ; HP Photosmart 7515 - C311a (CQ878A) ; HP Officejet 4610 (CR771A) ; HP Photosmart 6520 (CX017A#B1H) ; HP Photosmart 6525 (CX018A) ; HP Photosmart 5520 (CX042A#B1H) ; HP Photosmart 5525 (CX043A) ; HP Deskjet 3520 (CX056A#B1H) ; HP Deskjet 3522 (CX057A) ; HP Deskjet 3521 (CX058A) ; HP Photosmart 7520 (CZ045A) ; HP Photosmart 7520 (CZ045A#B1H) ; HP Photosmart 7525 (CZ046A) ; HP Officejet 4622 (CZ294A) ; HP Officejet 4620 (CZ295A) ;
Operating temperature range
41 to 104ºF
Storage temperature range
-40 to 158ºF
Operating humidity range
5 to 80% RH
Storage humidity
5 to 80% RH
Package dimensions (W x D x H)
4.52 x 1.56 x 5.06 in
Package weight
0.2 lb
Warranty
HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
What's in the box
3 ink cartridges: cyan, magenta, yellow