Desktop HDD 6TB Hard Drive

Desktop Hard Drives that Lower Costs

The one drive for every desktop system need, supported by 30 years of trusted performance, reliability and simplicity.

  • Store as much desktop data as you need with multiple capacities up to 6TB
  • Store data faster with SATA 6Gb/s interface that optimizes burst performance
  • Rest easy knowing your drive delivers dependable performance with Seagate AcuTracTM servo technology
  • Have confidence with safe, fast and easy drive retirement provided by Instant Secure Erase feature*
  • Protect your data with Seagate Secure models
Computer Hard Drive Storage Technology

Count on Seagate to deliver the storage innovations that bring down your costs and crank up your storage.

  • Industry’s first 1TB-per-disk hard drive technology
  • SATA 6Gb/s technology maximizes performance
  • Free DiscWizard™ software enables high capacities on legacy PC BIOS systems.
Easy Transition Beyond 2TB

Are you worried about moving beyond 2TB? You don't have to. The Seagate DiscWizard™ utility makes this transition a snap:

  • Free software enables Windows machines to utilize drives beyond 2TB
  • Seagate DiscWizard provides you with a means to effectively utilize your high-capacity hard drives.
Lower Hard Drive Storage Costs

Seagate Desktop HDDs with 1TB-per-disk have advanced power modes to save more energy while in idle states—without sacrificing performance.

Desktop HDDs are produced using the most sophisticated manufacturing process in the industry, with a focus on environmental stewardship.

  • Desktop HDDs comply with the RoHS directive on hazardous materials and voluntarily restrict halogen compounds.
  • 70% or more of the materials used to build Desktop HDDs are recyclable.
  • Low power consumption.
What's in the Box
  • Seagate Desktop HDD
  • Free DiscWizard™ software
  • Quick installation guide

Manufacturer Part Number
ST6000DM001
EAN/UPC
7636490074370,0763649075821,763649075821,4053162965287
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Generation1: Desktop HDD.15

Package2: Drive Only

Capacity3: 6TB

Interface: SATA 6Gb/s

Cache4: 128MB

Areal Density: 633

Length: 146.99mm

Width5: 101.6mm

Height: 26.11mm

Typical Weight: 780g

Operating Temperature: 60°C

Average Operating Power: 9.0W

Encryption6