STRAFE Mechanical Gaming Keyboard — Cherry MX Brown

ENGINEERED FOR PERFORMANCE

After 20 years of pushing the limits of innovation, Corsair Gaming takes the power of Cherry MX German engineering one step further.

CHERRY MX BROWN
KEY SWITCHES

Used by the pros and built in Germany. Cherry MX gaming keys feature the worlds leading mechanical key switch technology. Gold-Crosspoint contacts, Gold-plated contact closure, and pressure resistant metal alloy springs, give every gamer the competitive advantage.

If you’re playing MMOs and MOBAs, it’s often less about getting your shots in, and more about moving out of fire. Cherry MX Brown switches give you light tactile feedback, so you know exactly when the keypress is registering.

DYNAMIC
BACKLIGHTING

Brilliant RED backlighting enhances the experience with virtually unlimited lighting adjustability. Choose from six unique presets or craft your own.

ENDLESS
PROGRAMMABILITY

The Corsair Utility Engine (CUE) unlocks amazing keyboard programmability. Reassign any key or set up the most extreme macros for outrageous gaming control.

GET
CONNECTED

Positioned for uninterrupted game play, the built in USB pass-through provides easy connection for your mouse, USB drive, or wireless headset adapter.

COMFORT
AND CONTROL

Textured and contoured keycaps allow for maximum grip and enhanced feel. Personalize your experience by selecting between FPS and MOBA kits.

GAMING
GRADE CIRCUITRY

100% anti-ghosting with 104 key rollover on USB ensure no matter how fast your play, all your keys register.

AUDIO
ON THE FLY

Enhanced easy-access multimedia keys efficiently allow for on the fly audio changes while gaming. And when you’re not gaming, you can effortlessly play, pause, and skip audio tracks.

Manufacturer Part Number
CH-9000092-NA
EAN/UPC
0843591056205,843591056205
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty
Two years

Weight
2.02lbs

Key Switches
Cherry® MX Brown Mechanical

Keyboard Backlighting
Red LED

Dimensions
448mm x 170mm x 40mm

Macro Keys
All Keys

Report Rate
Selectable 8ms, 4ms, 2ms, 1ms and BIOS mode

Matrix
100% anti-ghosting and 104 Key Rollover

Keyboard Size
Standard

On-board Memory
Yes

Media Keys
FN key multimedia keys

CUE Software
Enabled

Cable Type
Tangle free rubber

WIN Lock
Yes