Intel CPU and chipset features
Intel® Z170 Express Chipset
Intel® Z170 Express is a single-chipset design that supports 6th-generation Intel LGA1151 Core™ i7/Core i5/Core i3/Pentium®/Celeron® processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, Z170 provides a maximum ten USB 3.0 ports, six SATA 6Gbit/s ports, 32Gbit/s M.2 and PCIe 3.0 lane speed support for faster data retrieval. Intel Z170 Express also supports integrated-graphics (iGPU) functions, so you'll enjoy the very latest Intel integrated graphics performance.
Ready for 6th-generation Intel LGA1151 Core i7/Core i5/Core i3/Pentium/Celeron processors
This motherboard supports 6th-generation Intel Core i7/i5/i3/Pentium/Celeron processors in the LGA1151 package, with graphics, memory and PCI Express controllers integrated to support onboard graphics output with dedicated chipsets, two-channel (4-DIMM) DDR4 memory and 16 PCI Express 3.0/2.0 lanes for great graphics performance.
Note:
Intel® Socket 1151 for 6th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors
Supports Intel® 14 nm CPU
Supports Intel® Turbo Boost Technology 2.0
* The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
* Refer to www.asus.com for CPU support list
Intel® Z170
4 x DIMM, Max. 64GB, DDR4 3466(O.C.)/3400(O.C.)/3333(O.C.)/3300(O.C.)/3200(O.C.)/3000(O.C.)/2800(O.C.)/2666(O.C.)/2400(O.C.)/2133 MHz Non-ECC, Un-buffered Memory *
Dual Channel Memory Architecture
Supports Intel® Extreme Memory Profile (XMP)
* Hyper DIMM support is subject to the physical characteristics of individual CPUs.
* Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
Integrated Graphics Processor- Intel® HD Graphics support
Multi-VGA output support : HDMI/DVI/DVI-D/RGB ports
- Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
- Supports DVI-D with max. resolution 1920 x 1200 @ 60 Hz
- Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
Maximum shared memory of 1024 MB
Supports Intel® InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
Supports up to 3 displays simultaneously
Supports AMD Quad-GPU CrossFireX™ Technology
1 x PCIe 3.0/2.0 x16 (x16 mode, gray)
1 x PCIe 3.0/2.0 x16 (max at x4 mode)
2 x PCIe 3.0/2.0 x1
Intel® Z170 chipset :
1 x M.2 Socket 3, with M key, type 2242/2260/2280 storage devices support (both SATA & PCIE mode)
1 x SATA Express port, gray, compatible with 2 x SATA 6.0 Gb/s ports
6 x SATA 6Gb/s port(s), gray
Support Raid 0, 1, 5, 10
Supports Intel® Smart Response Technology*1
Intel® I219V, 1 x Gigabit LAN Controller(s)
Intel® LAN- Dual interconnect between the Integrated LAN controller and Physical Layer (PHY)
Realtek® ALC887 8-Channel High Definition Audio CODEC *2
- Supports : Jack-detection, Front Panel Jack-retasking
Audio Feature :
- Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
- Dedicated audio PCB layers: Separate layers for left and right channels to guard the quality of the sensitive audio signals
- Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity
Intel® Z170 chipset :
6 x USB 2.0/1.1 port(s) (2 at back panel, black, Type-A, 4 at mid-board)
Intel® Z170 chipset :
6 x USB 3.0/2.0 port(s) (2 at back panel, blue, Type-A, 4 at mid-board)
Intel® Z170 chipset :
1 x USB 5Gb/s port(s) port(s) (1 at back panel, black, Type-C, Reversible, Support 3A power output)
ASUS 5X Protection II :
- ASUS LANGuard - 2.5X higher surge tolerance
- ASUS Overvoltage Protection - World-class circuit-protecting power design
- ASUS DIGI+ VRM - 7 Phase digital power design
- ASUS DRAM Overcurrent Protection - Prevents damage from short circuits
- ASUS Stainless-Steel Back I/O - 3X corrosion-resistance for greater durability
ASUS EPU :
- EPU
ASUS Exclusive Features :
- TurboV EVO
- GPU Boost
- AI Suite 3
- Ai Charger
- M.2 & SATA Express
- Anti-Surge
- ESD Guards
- USB 3.0 Boost
- Disk Unlocker
- Mobo Connect
- PC Cleaner
ASUS Quiet Thermal Solution :
- Stylish Fanless Design Heat-sink solution & MOS Heatsink
- ASUS Fan Xpert 3
ASUS EZ DIY :
- ASUS CrashFree BIOS 3
- ASUS EZ Flash 3
- ASUS UEFI BIOS EZ Mode
- Push Notice
ASUS Q-Design :
- ASUS Q-Slot
- ASUS Q-DIMM
Media Streamer
Windows® 10 , 64bit
Windows® 8.1 , 64bit
Windows® 7 , 32bit/64bit *3
1 x PS/2 keyboard (purple)
1 x PS/2 mouse (green)
1 x DVI-D
1 x D-Sub
1 x HDMI
1 x LAN (RJ45) port(s)
1 x USB 5Gb/s port(s) Type-C ( support 3A power output )
2 x USB 3.0 (blue) Type-A
2 x USB 2.0
3 x Audio jack(s)
2 x USB 3.0 connector(s) support(s) additional 4 USB 3.0 port(s) (19-pin)
2 x USB 2.0 connector(s) support(s) additional 4 USB 2.0 port(s)
1 x SATA Express connector: gray, compatible with 2 x SATA 6.0 Gb/s ports
1 x M.2 Socket 3
1 x LPT header
1 x COM port(s) connector(s)
6 x SATA 6Gb/s connector(s)
1 x CPU Fan connector(s) (1 x 4 -pin)
2 x Chassis Fan connector(s) (2 x 4 -pin)
1 x S/PDIF out header(s)
1 x 24-pin EATX Power connector(s)
1 x 8-pin ATX 12V Power connector(s)
1 x Front panel audio connector(s) (AAFP)
1 x System panel(s)
1 x Clear CMOS jumper(s)
User's manual
I/O Shield
2 x SATA 6Gb/s cable(s)
1 x M.2 Screw Package
1 x Supporting DVD
128 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI3.0, WfM2.0, SM BIOS 3.0, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 3, CrashFree BIOS 3, F11 EZ Tuning Wizard, F6 Qfan Control, F3 My Favorites, Quick Note, Last Modified log, F12 PrintScreen, and ASUS DRAM SPD (Serial Presence Detect) memory information
WfM 2.0, DMI 3.0, WOL by PME, PXE
Drivers
ASUS Utilities
EZ Update
Anti-virus software (OEM version)
mATX Form Factor
9.6 inch x 8.95 inch ( 24.4 cm x 22.7 cm )
*1: These functions will work depending on the CPU installed.
*2: Use a chassis with HD audio module in the front panel to support an 8-channel audio output.
*3: Please refer to ASUS website and download “Windows® 7 installation guide” and “ASUS EZ installer” to install Windows® 7.