AC2600 Wireless Dual Band Gigabit Router

MU-MIMO for Nonstop Entertainment on All Your Devices

The next generation of Wireless AC technology, Multi-User MIMO, lets the Archer C2600 serve several mobile devices at the same time for speeds up to 3X faster performance for all devices on the network. Unleash the full power of your high-performance PCs, smart TVs, and consoles by using the router to seamlessly stream 4K HD video and game online across multiple devices at once with MU-MIMO, powered by Qualcomm® MU | EFX.

4-Stream for the Fastest Wi-Fi

The Archer C2600 uses 4-Stream technology to boost its Wi-Fi capability, allowing its 2.4GHz and 5GHz bands to reach industry-leading max speeds of 800Mbps and 1733Mbps respectively. With 2.53Gbps combined Wi-Fi speed, the router gives your home unmatched wireless performance.

Powerful Processing

A 1.4GHz dual-core processor can handle the demand of many users accessing your network at the same time, making it possible for everyone in your home to surf, stream, and game at once without slowing down your network.

Superior Wi-Fi Coverage

Four high-performance external antennas and high-powered amplifiers help the Archer C2600 create a strong, far-reaching network for your home. Beamforming technology further improves the router’s coverage by helping it locate wireless devices to form stronger, more reliable connections, even with mobile devices moving from room to room.

A Router You Can Show Off

An elegant, minimal design allows the Archer C2600 to blend well with any room decor. Its LEDs can be switched off to prevent distraction at night when placed in bedrooms or common spaces.

Blazing Wired Performance

The Archer C2600’s dual USB 3.0 ports run 10x faster than USB 2.0 for data transfer at lightning speed. Connect external drives to the ports and easily share files, photos, music, and video across your network. To help your wired devices achieve peak performance, the router’s four Gigabit Ethernet ports operate 10x faster than standard Ethernet.

Easy Setup and Use

Set up the Archer C2600 in minutes thanks to its intuitive web interface and the powerful Tether app. Tether also lets you manage its network settings from any Android or iOS device, including parental controls and Access Control.

Manufacturer Part Number
ARCHER C2600
EAN/UPC
6935364092955,0845973092955,845973092955
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interfaces:

  • 4 10/100/1000Mbps LAN Ports,
  • 1 10/100/1000Mbps WAN Port
  • 2 USB 3.0 Ports
Button:
  • Wireless On/Off Button
  • Power On/off Button
  • LED On/off Button
  • WPS Button
  • Reset Button
Antenna: 4 Detachable antennas
External Power Supply: 12V/4A
Dimensions ( W x D x H ): 10.4 X 7.8 X 1.5 in. (263.8 X 197.8 X 37.3mm)

WIRELESS FEATURES

Wireless Standards:
  • IEEE 802.11ac/n/a 5GHz
  • IEEE 802.11b/g/n 2.4GHz
Frequency: 2.4GHz and 5GHz Band
Signal Rate:
  • 5GHz Band: Up to 1733Mbps
  • 2.4GHz Band: Up to 800Mbps
Reception Sensitivity:
5GHz:
  • 11a 6Mbps: -91dBm
  • 11a 54Mbps: -73dBm
  • 11ac HT20: -66dBm
  • 11ac HT40: -67dBm
  • 11ac HT80: -58dBm
2.4GHz
  • 11g 54M: -76dBm
  • 11n HT20: -73dBm
  • 11n HT40: -71dBm
Wireless Functions: Enable/Disable Wireless Radio, WMM, Wireless Statistics
Wireless Security: 64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA-PSK2 encryptions
Transmission Power:
CE:
  • <20dBm(2.4GHz)
  • <23dBm(5GHz)
FCC:
  • <30dBm
Guest Network:
  • 2.4GHz guest network × 1
  • 5GHz guest network × 1

SOFTWARE FEATURES

WAN Type:  Dynamic IP/Static IP/PPPoE/PPTP(Dual Access)/L2TP(Dual Access)/BigPond
Management:
  • Access Control
  • Local Management
  • Remote Management
DHCP: Server, Client, DHCP Client List, Address Reservation
Quality of Service: WMM, Bandwidth Control
Port Forwarding: Virtual Server, Port Triggering, UPnP, DMZ
Dynamic DNS: DynDns, NO-IP
VPN Pass-Through: PPTP, L2TP, IPSec
Protocols: Supports IPv4 and IPv6
Access Control List: Parental Control, Local Management Control, Host List, Access Schedule, Rule Management
USB Sharing: Support Samba(Storage)/FTP Server/Media Server/Printer Server

OTHERS

Certification: CE, FCC, RoHS
Package Contents:
  • AC 2600 Wireless Dual Band Gigabit Router Archer C2600
  • Power Adapter
  • RJ45 Ethernet Cable
  • Quick Installation Guide
System Requirements: Microsoft Windows 98SE, NT, 2000, XP, Vista™ or Windows 7, Windows 8, MAC OS, NetWare, UNIX or Linux
Environment:
  • Operating Temperature: 0℃~40 ℃ (32 ℉~104℉)
  • Storage Temperature: -40℃~70 ℃ (-40 ℉~158℉)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing