Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
HARDWARE FEATURES
Interfaces:
- 4 10/100/1000Mbps LAN Ports,
- 1 10/100/1000Mbps WAN Port
- 1 USB 3.0 Port + 1 USB 2.0 Port
Button:
- Power On/Off Button
- Reset Button
Dimensions (W X D X H): 11.2 x 6.2 x 2.1 in. (284 x 157 x 52 mm)
Antenna: 3 Dual Band Detachable Antennas
External Power Supply: 12V/3.3A
Touch Screen:
- Screen Type: Capacitive
- Screen Size: 4.3 inch
- Screen Resolution: 128 ppi
WIRELESS FEATURES Wireless Standards:
- IEEE 802.11ac/n/a 5GHz
- IEEE 802.11b/g/n 2.4GHz + 256QAM
Frequency: 2.4GHz and 5GHz Band
Signal Rate: 1300Mbps at 5GHz, 600Mbps at 2.4GHz
Reception Sensitivity:
- 5GHz:
- 11a 6Mbps: -94dBm
- 11a 54Mbps: -75dBm
- 11ac HT20: -66dBm
- 11ac HT40: -62dBm
- 11ac HT80: -59dBm
- 2.4G:
- 11g 54Mbps: -76dBm
- 11n HT20: -73dBm
- 11n HT40: -71dBm
Wireless Functions: Enable/Disable Wireless Radio, WMM, Wireless Statistics
Wireless Security: 64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA-PSK2 encryptions
Transmission Power:
- CE:
- <20dBm(2.4GHz)
- <23dBm(5GHz)
- FCC:
- <30dBm
Guest Network:
- 2.4GHz guest network × 1
- 5GHz guest network × 1
SOFTWARE FEATURES Quality of Service: WMM, Bandwidth Control
WAN Type: Dynamic IP/Static IP/PPPoE/PPTP(Dual Access)/L2TP(Dual Access)/Bigpond
Management:
- Access Control
- Local Management
- Remote Management
DHCP: Server, Client, DHCP Client List, Address Reservation
Port Forwarding: Virtual Server, Port Triggering, UPnP, DMZ
Dynamic DNS: DynDns, NO-IP
VPN Pass-Through: PPTP, L2TP, IPSec
Protocols: Supports IPv4 and IPv6
USB Sharing: Support Samba(Storage)/FTP Server/Media Server/Print Server
OTHERS Certification: CE, FCC, RoHS
Package Contents:
- AC 1900 Touch Screen Wi-Fi Gigabit Router Touch P5
- 3 Detachable Antennas
- Power Supply Unit
- Ethernet Cable
- Quick Installation Guide
System Requirements:
- Microsoft Windows 98SE, NT, 2000, XP, Vista™ or Windows 7, 8, 8.1,10, Mac OS, NetWare, UNIX or Linux
- Internet Explorer 11, Firefox 12.0, Chrome 20.0, Safari 4.0, or other Java-enabled browser
- Cable or DSL Modem
- Subscription with an Internet Service Provider (for Internet access)Windows 8, MAC OS, NetWare, UNIX or Linux
Environment:
- Operating Temperature: 0~40℃ (32℉ ~104℉)
- Storage Temperature: -40~70℃ (-40℉ ~158℉)
- Operating Humidity: 10%~90% non-condensing
- Storage Humidity: 5%~90% non-condensing