AC1900 Wi-Fi Range Extender

Expand any Wi-Fi Network by up to 10,000sq. ft.

With three external, dual band antennas and 700mW high-powered amplifiers, the RE580D can establish a stable wireless connection to any Wi-Fi router and augment the network's coverage by up to 10,000 square feet. The dual core 1GHz processor provides maximum Wi-Fi performance, keeps your smartphones and tablets connected as you move around your home.

Beamforming Technology for  Accurately Focused Wi-Fi

Beamforming Technology focuses the Wi-Fi transmission in the direction of your connected devices, concentrating the signal where you need it the most. Superior Wi-Fi bandwidth utilization increases range and provides targeted, efficient Wi-Fi connections.

Simultaneous Dual Band Wi-Fi – Speeds of up to 1900Mbps

The RE580D utilizes the 802.11ac Wi-Fi standard to deliver dual band Wi-Fi connections with combined speeds of up to 1.9Gbps (1.3Gbps on the 5GHz band and 600Mbps on the 2.4GHz band). This impressive speed means you can count on the RE580D to provide reliable connections for bandwidth-intensive tasks, such as HD/4K video streaming, lag-free gaming, and large file downloads.

Amazing online experience for wired devices

With five built-in gigabit Ethernet ports, the RE580D can provide fast, stable connections to all of your favorite wired devices, including smart TVs, game consoles, DVs, and Blu-ray players.

High Speed Mode

The RE580D can use both the 5GHz and 2.4GHz bands to create a single, lightning fast connection by transmitting data on one channel and receiving data on the other. This is especially beneficial when performing bandwidth-intensive tasks, such as HD video streaming or online gaming.

A Design For Easy Use

The RE580D features an intuitive, user-friendly design that makes installation, configuration, and positioning easier than ever.

Flexible Display

The RE580D and its display can be switched to vertical orientation so that you can enjoy the perfect combination of aesthetics and functionality.

Manufacturer Part Number
RE580D
EAN/UPC
0845973092344,845973092344,6935364092344
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interfaces: 5 * 10/100/1000Mbps Ethernet Port (RJ45)
Button: RE (Range Extender) Button, Reset Button, LED Button, Power Button
Dimensions (W X D X H): 9.5 X 6.4 X 1.7 in. (242 X 162 X 44mm)
Antenna: 3 external dual band antennas
External Power Supply: 12V/2.5A

WIRELESS FEATURES

Wireless Standards: IEEE 802.11a/b/g/n/ac
Frequency: 2.4GHz & 5GHz(11ac)
Signal Rate: 5GHz:Up to 1300Mbps
2.4GHz:Up to 600Mpbs
Reception Sensitivity:
5GHz:

  • 11a 6Mbps: -92dBm
  • 11a 54Mbps: -74dBm
  • 11ac HT20 MCS8:-66dBm
  • 11ac HT40 MCS9: -62dBm
  • 11ac HT80 MCS9: -58.5dBm
2.4GHz:
  • 11g 54M: -76dBm
  • 11n HT20 MCS7: -73dBm
  • 11n HT40 MCS7: -70.5dBm
Transmit Power:
CE:
  • <20dBm(2.4GHz)
  • <23dBm(5GHz)
FCC:
  • <30dBm
Wireless Modes: Range Extender
Wireless Functions:
  • Wireless Statistic
  • Concurrent Mode boost both 2.4G/5G Wi-Fi band
  • High Speed Mode for great speed for HD Gaming and video
  • Access Control
  • LED Control
  • Domain Login Function
Wireless Security:
  • 64/128-bit WEP
  • WPA-PSK / WPA2-PSK
OTHERS

Certification: CE, FCC, RoHS
Package Contents:
  • AC1900 Wi-Fi Range Extender
  • RJ-45 Ethernet Cable
  • 3 detachable antennas
  • Power adapter
  • Quick Installation Guide
Box Dimensions (W X D X H): 13.4 X 9.4 X 3.0 in. (340 X 240 X 76mm)
System Requirements: Microsoft® Windows® 98SE, NT, 2000, XP, Vista or Windows 7, 8, Mac® OS, NetWare®, UNIX® or Linux
Environment:
  • Operating Temperature: 0°C~30°C (32°F~86°F)
  • Storage Temperature: -40°C~70°C (-40°F~158°F)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing