AC1750 Wi-Fi Range Extender

Boost Your Wi-Fi Coverage Up to 10,000 sq ft

Tired of Wi-Fi “dead zones”? The TP-LINK AC1750 Wi-Fi Range Extender connects to your router wirelessly, strengthening and expanding its signal into areas it can’t reach on its own. The device also reduces signal interference to ensure reliable Wi-Fi coverage throughout your home or office.

Super-Fast Speed Next Generation AC Wi-Fi

TP-LINK's RE450 comes with next generation 802.11AC Wi-Fi technology, it's 3 times faster than the standard 802.11n speeds. The RE450 delivers fast speeds of dual band Wi-Fi up to 1750 Mbps, providing reliable connections for bandwidth-intensive tasks like HD/4K streaming, lag free gaming, large file downloads.

Gigabit Wired Speed

A gigabit Ethernet port turns the extender into a wireless bridge, letting you connect a wired device like a Blu-ray player, gaming console, DVR, or smart TV to your Wi-Fi network.

Easy Installation & Quick PositionEasy Installation with RE Button

The extender RE450 works with any standard wireless router. Instantly connect the RE450 to a router by pressing the extender’s RE button followed by the router’s WPS button (if available).

Once connected with an existing router, you can take RE450 to an ideal place, no more further configurations.

Quick Positioning with Intelligent Signal Indicator

The Intelligent signal light can help to find the best location to place the extender.

Manufacturer Part Number
RE450
EAN/UPC
6935364092382,0845973092405,845973092405
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Plug Type: EU, UK, US
Button: RE (Range Extender) Button, Reset Button, LED Button, Power Button
Dimensions (W X D X H): 6.4x 3.0 x 2.6 in. (163 x 76.4 x 66.5mm)
Antenna: 3* external
Standards and Protocols: IEEE802.11ac, IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
Interface: 1 * 10/100/1000M Ethernet Port (RJ45)
Power Consumption: 9W(max power consumption)

WIRELESS FEATURES

Frequency: 2.4GHz & 5GHz(11ac)
Signal Rate:

  • 5GHz:Up to 1300Mbps
  • 2.4GHz:Up to 450Mpbs
Reception Sensitivity:
5GHz:
  • 11a 6Mbps:-93dBm@10% PER
  • 11a 54Mbps: -76dBm@10% PER
  • 11ac HT20 mcs8: -68dBm@10% PER
  • 11ac HT40 mcs9: -64dBm@10% PER
  • 11ac HT80 mcs9: -61dBm@10% PER
2.4GHz
  • 11g 54M: -77dBm@10% PER
  • 11n HT20 mcs7: -73dBm@10% PER
  • 11n HT40 mcs7: -70dBm@10% PER
Wireless Modes: Range Extender
Wireless Functions:
  • Wireless Statistic
  • Concurrent Mode boost both 2.4G/5G WiFi band
  • High Speed Mode for great speed for HD Gaming and video
  • Access Control
  • LED Control
  • Domain Login Function
Wireless Security:
  • 64/128-bit WEP
  • WPA-PSK / WPA2-PSK
Transmission Power:
  • <20dBm(2.4GHz)
  • <23dBm(5GHz)

OTHERS

Certification: CE, FCC, RoHS
Package Contents:
  • AC1750 Wi-Fi Range Extender RE450
  • RJ-45 Ethernet Cable
  • Quick Installation Guide
Box Dimensions (W X D X H): 7.9 x 4.9 x 3.4in. (202x 125 x 86mm)
System Requirements: Microsoft® Windows® 98SE, NT, 2000, XP, Vista or Windows 7, 8, Mac® OS, NetWare®, UNIX® or Linux.
Environment:
  • Operating Temperature: 0°C~30°C (32°F~86°F)
  • Storage Temperature: -40°C~70°C (-40°F~158°F)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing