ZenPad S 8.0 Z580C-B1-BK Tablet

ASUS ZenPad™ S 8.0

Luxury on Your Terms

Fashion-inspired design

The design of ASUS ZenPad S 8.0 carries modern influences and a simple, clean look that gives it a universal and stylish appeal. These elements are inspired by our Zen design philosophy of balancing beauty and strength.

Bigger while smaller

ASUS ZenPad S 8.0 is an 8-inch tablet that is only 6.9mm thin, weighs just 317g, and has a 74% screen-to-body ratio — an incredible engineering achievement made possible by reducing the bezel width to the bare minimum.

Unprecedentedly rich visual experience

ASUS VisualMaster is a suite of exclusive visual enhancement technologies that combine hardware and software to optimize all aspects of the display resulting in an incredibly realistic viewing experience.
With ASUS VisualMaster, it’s just like being there.

Unprecedented performance

ASUS ZenPad S 8.0 is powered by a 64-bit Intel Atom Z3530 processor and has 2GB RAM, so you can enjoy fast web surfing, smooth video playback, great gaming experiences, and multi-tasking that doesn’t leave you waiting.

The newest 64-bit Intel® Atom™ Processor

The 64-bit Intel® Atom™ Super Quad-Core 22nm processor inside ASUS ZenPad S 8.0 carefully balances brilliant performance and superb power efficiency, empowered by the sophisticated Silvermont architecture.

Cinematic audio

ASUS ZenPad S 8.0 features DTS-HD Premium Sound and SonicMaster technology to provide the ultimate audio experience.

See what others can’t see

ASUS ZenPad S 8.0’s 5MP PixelMaster camera captures stunning, high-resolution photos with zero shutter lag. The industry-leading Low Light mode employs pixel-merging technology to capture up to 400% brighter photos at night, or in low-light scenes, without the need for a flash.

Brand new ZenUI™

ASUS ZenUI has more than 1,000 features that improve upon the standard Android interface. You’ll enjoy a simpler and smarter experience, with a stylish new layout that expands white space for a cleaner design, placing the information you need front and center. The brand new ZenUI is brighter, smarter, simpler and even more beautiful. It knows what you need, expresses your thoughts and feelings, and connects you wherever you go.

ASUS ZenPad S 8.0 TriCover

ASUS ZenPad S 8.0 TriCover provides comprehensive and stylish protection for ASUS ZenPad S 8.0, and is available in a choice of three vibrant colors with exquisite textured finishes for expressing your personal style. Just 0.8mm at its thinnest point, TriCover is thin and lightweight, and doubles as a convenient stand for watching videos and typing.

Manufacturer Part Number
Z580C-B1-BK
EAN/UPC
0889349125519,889349125519,4712900125511,0889349078921,889349078921
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System

  • Tablet: Android 5.0 (Lollipop)
Display
  • 8" LED Backlight QXGA (1536 x 2048) Screen
  • IPS Panel
  • 10 finger multi-touch support
  • Anti-fingerprint coating
  • Full lamination
CPU
  • Intel® Atom™ Z3530 Quad-Core, 64bit
Memory
  • 2GB
Storage
  • 16GB/32GB *1
  • 5GB Life Time ASUS Webstorage Space *2 
  • 100GB of Google Drive space for 2 years.*2
Graphic
  • IMG PowerVR Series 6 - G6430
Wireless Data Network
  • WLAN802.11 b/g/n/ac*1
  • Bluetooth V4.1& Bluetooth Smart(Bluetooth low energy)
  • Support Miracast
Camera
  • 2 MP Front Camera 
  • 5 MP Rear Camera
Audio
  • 2 x Front Speaker with DTS HD Premium Sound, Sonic Master technology
Interface
  • 1 × Micro USB
  • 1 × 2-in-1 Audio Jack (Headphone / Mic-in) 
  • 1 × Micro SD Card Reader, up to 128GB (SDXC)
Sensor
  • G-Sensor/ E-compass / GPS / Light-Sensor / Hall Sensor 
Battery
  • 8 hours battery life; 15.2Wh Li-polymer Battery*3
Navigation
  • GPS & GLONASS
Color
  • Black, White
Dimensions
  • 203.2 x 134.5 x 6.9 mm (LxWxH)*4
Weight
  • 317 g
Note*1: May vary by SKU and country. 
*2: ‧Some storage capacity has been set aside for the operating system and pre-installed apps. Actual usable storage space may differ from advertised storage.
‧One Google account is only entitled to 100GB of Google Drive space free for 2 years on ASUS mobile devices. 100GB Google Drive upgrade may only be redeemed once in a single 12-month period on ASUS mobile devices. 
Some storage capacity has been set aside for the operating system and pre-installed apps. Actual usable storage space may differ from advertised storage.
‧Please visit www.asuswebstorage.com for more details.
You will receive a membership expiry notification email when your ASUS WebStorage account is about to expire. Once your membership expires, you can only download files from your ASUS WebStorage account. You will not be able to edit existing files or upload new ones into your account. 
In light of this, ASUS is providing ASUS WebStorage members a one-month grace period after their account expires. If you do not wish to renew your ASUS WebStorage membership, you have one month to download your files from your account after it expires. Your expired ASUS WebStorage account will be closed one month after your membership expires and your files will be deleted.https://support.google.com/drive/answer/6202046?hl=en
*3: Battery life will vary according to use. Battery life measured by looping 720P video, brightness at 100nits, external microphone, WLAN/3G* on and Gmail logged in for email and updates.
*4: Measured from lower edge of two-layer seam on device rear to the screen.